location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Silverline Compact Headset HS-2400 Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silverline Compact Headset HS-2400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13355*BNDL
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Silverline Compact Headset HS-2400 Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wired
  • - 50 - 16000 Hz 101 dB
  • - -54 dB
More>>>
Performance
Product type *
Headset
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
50 - 16000 Hz
Headphone sensitivity
101 dB
Microphone
Microphone frequency
20 - 16000 Hz
Microphone sensitivity
-54 dB
Other features
Dimensions (WxDxH)
4.53 x 6.69 x 2.56" (115 x 170 x 65 mm)
Minimum system requirements
Audio device with headphone output, Microphone input for optimal performance
Brand Image Article code product Stock Price from
Trust SILVERLINE COMPACT HEADSET Wired Calls/Music Trust SILVERLINE COMPACT HEADSET Wired Calls/Music
(show image)
13355 SILVERLINE COMPACT HEADSET 0.00
(excl. VAT)
0 (incl. VAT)