location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E2120 1.52" 2.61 oz (74.1 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E2120ARA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E2120 1.52" 2.61 oz (74.1 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.52" 128 x 128 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1000 mAh
More>>>
Display
Display diagonal *
1.52"
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
8 MB
Internal storage capacity
2 GB
Camera
Rear camera *
Yes
Digital zoom
4x
Night mode
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
160 x 120 pixels
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Audio
Polyphonic rings quantity
40
Microphone included
Yes
Power
Battery capacity *
1000 mAh
Talk time (2G) *
10 h
Standby time (2G) *
520 h
Weight & dimensions
Weight *
2.61 oz (74.1 g)
Width
1.77" (45 mm)
Depth
0.575" (14.6 mm)
Height
4.11" (104.5 mm)
Technical details
Technical features
OMA DRM, MSC, uTrack
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Events reminder, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
Conference call
Yes
Text prediction system type
T9
Text prediction system
Yes
Other features
Bundled software
Openwave 6.2.3.3
Networking type
GSM/EDGE
Operating frequency
900/1800 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:03:23
Uk has collected 4 expert reviews for Samsung E2120 3.86 cm (1.52") 74.1 g and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 03:28:32
The E2120 is a basic phone through and through, with it text and call functionality and enough connectivity to connect to the Internet. At RM199, the price should make it accessible to almost everyone. The keypad is...
Bottom line The E2120 is a basic phone through and through, with it text and call functionality and enough connectivity to connect to the Internet. At RM199, the price should make it accessible to almost everyone. The keypad is tough to use and the lack of 3.5mm...
70%
Brand Image Article code product Stock Price from
Samsung U800 2" 3.25 oz (92 g) Black Samsung U800 2" 3.25 oz (92 g) Black
(show image)
SGH-U800YKA U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 2" 3.25 oz (92 g) Violet Samsung U800 2" 3.25 oz (92 g) Violet
(show image)
SGH-U800MVG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 2" 3.25 oz (92 g) Gray Samsung U800 2" 3.25 oz (92 g) Gray
(show image)
SGH-U800OAG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 mobile phone 2" 3.25 oz (92 g) Gray Samsung U800 mobile phone 2" 3.25 oz (92 g) Gray
(show image)
U800 U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 2" 3.25 oz (92 g) Gray Samsung U800 2" 3.25 oz (92 g) Gray
(show image)
DUMMY U800 U800 0.00
(excl. VAT)
0 (incl. VAT)