location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T30 server 1 TB Mini Tower Intel Pentium G G4400 3.3 GHz 4 GB DDR4-SDRAM 290 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30-0241
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063930241
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T30 server 1 TB Mini Tower Intel Pentium G G4400 3.3 GHz 4 GB DDR4-SDRAM 290 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium G G4400 3.3 GHz
  • - 4 GB 2133 MHz DDR4-SDRAM
  • - 1 TB
  • - Mini Tower 290 W
More>>>
Get organized
Get organized

The PowerEdge T30 server, by storing and sharing information, helps you improve access to information, simplify processes and get more done in less time.
Eliminate misplaced and lost data, images and videos due to “sneaker-net” file sharing. Users can share files and collaborate with central file storage to eliminate the headaches of having multiple copies and versions of files spread out among users.
Consolidate data, images and videos stored on multiple media and media types in multiple locations. With the storage capacity of a server, you can centrally store user data and organize your stacks of DVDs, USB drives and external hard drives.

Enhance productivity
Enhance productivity

The PowerEdge T30 server packs large internal storage capacity and capable performance into a mini-tower chassis designed to deliver efficient and worry-free operation. With the T30, data and applications from multiple desktops, workstations and mobile devices can be consolidated onto a single server to boost collaboration and productivity.

Depending on your needs, you can take advantage of the processing power and storage density of the T30 to attain greater efficiency and productivity for your home or office.
Save time when moving or copying files between locations. A server offers faster data transfers compared to external storage, cloud storage or email.
Attain better business-transaction response times.

Compact and affordable design
Compact and affordable design

With its compact size and low sound levels, the T30 easily installs in your small office/home office environment and operates non-disruptively.
Unobtrusive home- and office-level acoustics: The small form factor and deskside acoustics allow you to install it virtually anywhere.
Reduce storage and software costs: Help reduce expenses by loading your data onto the T30 and letting users share applications, avoiding the extra costs of additional external storage devices, cloud storage space and copies of software.

Control your destiny
Control your destiny

Move your business to the next level with built-in expandability for growth. The PowerEdge T30 can help you:
Easily attach additional devices with up to 10 external USB ( six USB 3.0) ports
Expand flexibly with four PCI/PCIe slots that allow you to grow at your own pace
Consolidate data and media files with six internal hard drive bays supporting large storage capacity
Drive applications and media quickly with your choice of a powerful Intel® multi-core processor
Support large memory capacity with up to four DDR4 DIMMs to experience enhanced application response times and crisp video performance

ProSupport Enterprise Suite
ProSupport Enterprise Suite

Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and service account management.

ProDeploy
ProDeploy

ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Trust our experts to lead deployments from basic hardware installations through planning, configuration and complex integrations. Our complete suite of deployment services and professional certifications helps you achieve business outcomes today and tomorrow.

Training & Certification
Training & Certification

Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.

Consulting
Consulting

Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Financing and leasing
Financing and leasing

Let the wealth of leasing and financing options from Dell Financial Services™ help you find opportunities in your organization regarding capital expenditures, operating expenditures and cash flow.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G4400
Processor frequency *
3.3 GHz
Processor cores
2
Processor cache
3 MB
Motherboard chipset
Intel® C236
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
47, 54
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
2
Processor operating modes
32-bit, 64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 1333, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2DC
Scalability
1S
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Graphics & IMC lithography
14 nm
Processor series
Intel Pentium G4400 series for Desktop
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
2133 MHz
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD interface
Serial ATA III
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
6
Supported HDD sizes
2.5, 3.5"
RAID support *
Yes
Optical drive type *
No
Internal drive bays
4
Supported storage drive interfaces
Serial ATA II, Serial ATA III
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics 510
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card OpenGL version
4.4
On-board graphics card DirectX version
12.0
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x1902
Network
LAN controller
Intel® I217-LM
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
PCI Express slots version
3.0
Design
Chassis type *
Mini Tower
Software
Operating system installed *
No
Compatible operating systems *
- Microsoft Windows Server 2012; 2012 R2; 2016 - Red Hat Enterprise Linux - Ubuntu Server 14.04/16.04
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel Clear Video Technology
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel TSX-NI version
0.00
Processor ARK ID
88179
Power
Redundant power supply (RPS) support *
No
Power supply *
290 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 1377952.8" (0 - 35000 m)
Weight & dimensions
Width
6.89" (175 mm)
Depth
17.1" (435 mm)
Height
14.2" (360 mm)
Technical details
Number of 2.5" bays
2
Number of 3.5" bays
4
Other features
Dell E-Value Code
PET3001