location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade QP2520/60 men's shaver Foil shaver Charcoal, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneBlade QP2520/60 Face
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2520/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103810773 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2025 04:30:00
The date of the most recent change of the data-sheet in Icecat's system
Philips QP2520/60 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco OneBlade QP2520/60 men's shaver Foil shaver Charcoal, Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Foil shaver Charcoal, Green
  • - Number of shaver heads/blades: 2 Wet & Dry
  • - Nickel-Metal Hydride (NiMH) Battery Operating time: 45 min Charging time: 8 h
More>>>
Each blade lasts 4 months
Each blade lasts 4 months

Easily replace your blade once every 4 months* for optimal performance. A green usage indicator will appear once the blade is worn out.

Edge it up
Edge it up

Get precise lines in seconds with the dual-sided blade that enables you to see every hair you're cutting.

Create precise edges and sharp lines
Create precise edges and sharp lines

OneBlade follows the contours of your face, allowing you to easily and comfortably trim and shave all areas. Use the dual-sided blade to style your edges and create clean lines by moving the blade in any direction.

Use wet or dry
Use wet or dry

Use this waterproof razor at the sink or take it with you into the shower. The OneBlade wet and dry razor is easy to clean and can be used with or without foam.

Unique OneBlade technology
Unique OneBlade technology

Designed for facial styling and body grooming, the Philips OneBlade trims, edges and shaves any length of hair. It delivers an easy and comfortable shave thanks to a glide coating and rounded tips. And with a cutter that moves at 200 x per second, it's efficient even on longer hairs.

Charge up and go
Charge up and go

A single charge takes 8 hours, and delivers 45 minutes of constant performance.

Shave it off
Shave it off

The OneBlade shaver doesn't shave as close as a traditional blade, ensuring your skin stays comfortable. Go against the grain and shave off any length of hair easily.

Trim it down
Trim it down

Trim to your preferred stubble length. Your Philips OneBlade face razor comes with 3 stubble combs. 1 mm for a 5 o'clock trim, 3 mm for a tight trim and 5 mm or long stubble.

Follows your facial contours
Follows your facial contours

The Philips OneBlade razor follows your facial contours allowing you to effectively and comfortably trim and shave all areas of your face.

Stubble combs for more choices
Stubble combs for more choices

Get your preferred stubble length using one of the 3 included stubble combs at 1, 3 or 5 mm.

Features
Shaver system *
Foil shaver
Trimmer *
No
Product color *
Charcoal, Green
Rubber grips
Yes
Washable *
No
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
2
Indication
Charging indicator
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time
45 min
Charging time
8 h
AC input voltage
100-240 V
Power consumption (max)
2 W
Packaging data
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Protection cap
Yes
Other features
Handle(s)
Yes
Handle(s) features
Ergonomic