location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ! WLAN USB Stick N 2.4 English Edition 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FRITZ! Check ‘FRITZ!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN USB Stick N 2.4 English Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002452
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125024528
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘FRITZ!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FRITZ!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points FRITZ! WLAN USB Stick N 2.4 English Edition 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 150 Mbit/s
  • - Wi-Fi
  • - Component for: PC/Laptop
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
150 Mbit/s
Wi-Fi
Yes
Design
Component for *
PC/Laptop
Plug and Play
Yes
Power
Power consumption (typical)
1.35 W
USB powered
Yes
System requirements
Internet connection required
No
Optical drive required
No
Weight & dimensions
Width
0.787" (20 mm)
Depth
0.394" (10 mm)
Height
2.09" (53 mm)
Weight
0.353 oz (10 g)
Other features
Quick start guide
Yes
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:39
Uk has collected 5 expert reviews for AVM FRITZ!WLAN USB Stick N 2.4 English Edition 150 Mbit/s and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2017-09-30 01:11:58
Routers are becoming faster and faster, however many laptops only feature poor WiFi. If you don't want to pull a cable up to your work space, a separate adapter is the perfect solution for you. Hardware.Info tested no less than 23 USB or plug-in card mode...
Bottom line There is definitely no lack of choice if you're shopping for an external WiFi adapter, however the performance between the models differs about as much as their price. We do want to note that the most expensive USB adapter and the most expensive PCI-Expre...
0%
Brand Image Article code product Stock Price from
FRITZ! WLAN USB Stick N 2.4 150 Mbit/s FRITZ! WLAN USB Stick N 2.4 150 Mbit/s
(show image)
20002450 FRITZ!WLAN USB Stick N 2.4 0.00
(excl. VAT)
0 (incl. VAT)