location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PA653U data projector Standard throw projector 6500 ANSI lumens 3LCD WUXGA (1920x1200) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA653U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA653U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805736064056 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2715934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:28
The date of the most recent change of the data-sheet in Icecat's system
NEC PA653U user manual (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC PA653U data projector Standard throw projector 6500 ANSI lumens 3LCD WUXGA (1920x1200) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - 3LCD 6500 ANSI lumens
  • - Lamp 4000 h
  • - WUXGA (1920x1200) 16:10 8000:1
  • - Screen size compatibility: 40 - 500"
  • - Focus: Auto/Manual Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 482 W
More>>>
Projector
Supported aspect ratios
16:10, 16:9
Screen size compatibility *
40 - 500"
Projection distance
27.6 - 2003.9" (0.7 - 50.9 m)
Projector brightness *
6500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
8000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
5200 ANSI lumens
Horizontal scan range
15 - 153 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Matrix size
0.76"
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
UHP
Lamp power
370 W
Lamp power (economic mode)
280 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Auto/Manual
Zoom capability
Yes
Video
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1920 x 1200 (WUXGA), 2048 x 1080, 2560 x 1600 (WQXGA), 4096 x 2160
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
DisplayPorts quantity
1
HDBaseT port
Yes
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
39 dB
Certification
CE; EAC; ErP; TUEV
Design
Product type *
Standard throw projector
Product color *
White
Placement
Desktop, Ceiling
LED indicators
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
482 W
Power consumption (standby) *
0.26 W
Power consumption (network standby)
1 W
Power consumption (economy mode)
376 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
19.6" (499 mm)
Depth
16" (406 mm)
Height
6.44" (163.7 mm)
Weight *
22.5 lbs (10.2 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Cables included
AC
Quick start guide
Yes
Manual
Yes
Bundled software
NaViSet Administrator 2
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1