location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DANAUBC087 video cable adapter 7.87" (0.2 m) DisplayPort HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DANAUBC087
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DANAUBC087 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063904228 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 529323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 10:18:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL DANAUBC087 video cable adapter 7.87" (0.2 m) DisplayPort HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.87" (0.2 m)
  • - DisplayPort Straight Male
  • - HDMI Straight Female
  • - 3840 x 2160 pixels
  • - Black
  • - 1 pc(s)
More>>>
The story is currently unavailable. Please, contact us.
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
7.87" (0.2 m)
Connector 1 *
DisplayPort
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
2.0
Maximum resolution
3840 x 2160 pixels
Features
Supported graphics resolutions
3840 x 2160
Product color
Black
Plug and Play
Yes
Converter type
Passive video converter
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)