location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 3833 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3833
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5S03B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894953346 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet 3833 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 8.5 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 512 MB Built-in processor 180 MHz
  • - 12.4 lbs (5.61 kg)
More>>>
Printing
Duplex printing mode
Manual
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
17 s
Print margin top (min)
0.118" (3 mm)
Print margin bottom (min)
0.118" (3 mm)
Print margin left (min)
0.118" (3 mm)
Print margin right (min)
0.118" (3 mm)
Print margins (top, bottom, right, left)
0.118" (3 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (color, normal quality, A4)
3.5 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
BMP, GIF, JPG, PNG, TIF
Document formats supported
PDF
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
203 x 196 DPI
Fax resolution (color)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Features
Recommended duty cycle
100 - 250 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI, PCLm, URF
All-In-One-multitasking
No
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Input & output capacity
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
180 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.2"
Touchscreen
Yes
Control type
Touch
Color display
No
Power
Power consumption (max)
10 W
Power consumption (standby)
2.83 W
Power consumption (sleep)
1.17 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP Instant Ink
Yes
HP Photo Creations
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Printer Software, HP Update, Shop for Supplies Online, HP Photo Creations
HP Instant Ink duration
2 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.7" (450 mm)
Depth
14.3" (364 mm)
Height
8.54" (217 mm)
Weight
12.4 lbs (5.61 kg)
Packaging data
Package width
19.4" (492 mm)
Package depth
11.1" (283 mm)
Package height
16.3" (413 mm)
Package weight
15.9 lbs (7.19 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
155 pages
Included cartridge capacity (CMY)
115 pages
Power cord included
Yes
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)