location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P1265 2400 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1265
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J8301.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer P1265 2400 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 2400 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768)
  • - Screen size compatibility: 0.58 - 7.62" Number of colors: 16.78 million colors
  • - 230 W
More>>>
Projector
Screen size compatibility *
0.58 - 7.62"
Projection distance
11.9
Projector brightness *
2400 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Number of colors
16.78 million colors
Uniformity
90%
Horizontal scan range
31.5 - 100 kHz
Vertical scan range
56 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
P-VIP
Lamp power
180 W
Lens system
Digital zoom
2x
Throw ratio
1.95 - 2.15:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
Yes
Features
Noise level *
28 dB
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
10 W
Weight & dimensions
Weight *
6.61 lbs (3 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
11.8 x 9.02 x 3.66" (299 x 229 x 93 mm)
Power requirements
100 - 240V
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 08:22:05
Uk has collected 11 expert reviews for Acer P1265 2400 ANSI lumens DLP XGA (1024x768) and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-09-25 08:22:05
Amazingly, Acer submitted this very same projector in a business projector Labs nearly 18 months ago. It was praised then for its tremendous value, and that still applies today: a purchase price of £382 and a barely higher 5,000-hour cost of £476 are f...
Bottom line Average performance, but the rock-bottom price compensates...
67%
techradar.com
Updated:
2011-09-25 08:22:05
The Acer P1265 is a smart DLP projector that has a black casing with some neat styling details that lift it above the average. Theres a shiny panel that provides access to the lamp and an opening so you can manually rotate the focus and zoom rings. On...
Good Elegant styling, Extensive connectivity, Quiet...
Bad Poor audio quality, No Keystone Correction...
Bottom line The Acer P1265 is a smart DLP projector that has a black casing with some neat styling details that lift it above the average. Theres a shiny panel that provides access to the lamp and an opening so you can manually rotate the focus and zoom rings. On...
70%
alphr.com
Updated:
2011-09-25 08:22:05
A low-cost portable projector offering good overall image quality and exceptionally low noise levels. Portable projectors usually carry a price premium, but Acer aims to break the mould: its latest P1265 not only comes in with a price tag on the right...
67%
zdnet.co.uk
Updated:
2011-09-25 08:22:05
Acer’s P1265 is great value for money and delivers impressive image quality, with higher brightness than you’d expect given its 2,400 ANSI Lumen specification.
Good Good image quality, Laser pointer, Good connectivity...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Acer’s P1265 is great value for money and delivers impressive image quality, with higher brightness than you’d expect given its 2,400 ANSI Lumen specification...
80%
goodgearguide.com.au
Updated:
2011-11-04 01:00:44
Acers P1265 is large and heavy when compared to other portable models, but has impressive brightness and image quality.
Good Good image quality and connectivity, bundled laser pointer, quiet operation...
Bad Heavy and large for a portable model The Final Word Acers P1265 is large and heavy when compared to other portable models, but has impressive brightness and image quality.
Bottom line Acers P1265 is large and heavy when compared to other portable models, but has impressive brightness and image quality.
75%
Zdnet.com.au
Updated:
2011-11-04 01:00:44
Acers P1265 is a transportable business projector with a well-balanced selection of features, excellent image quality and an impressively low cost. At 3kg, the projector itself is rather heavy. Its pretty bulky, too, measuring 29.9cm by 22.9cm by 9.3...
Good Good image quality, Laser pointer, Good connectivity...
Bad Bulky and heavy, Small control buttons...
Bottom line Acers P1265 is great value for money and delivers impressive image quality, with higher brightness than youd expect given its 2,400 ANSI Lumen specification.
80%
v3.co.uk
Updated:
2011-09-25 08:22:05
Most projectors around the £500 mark tend to be restricted to an 800x600 resolution, so its good to see the £535 Acer P1265 features a resolution of 1,024x768. This still isnt enough for the lowest of the HD resolutions (1,280x720), but it accepts si...
Good Cheap; creates a massive screen; vivid colours; quiet; good connectivity...
Bad Some rainbow effect; not HD...
Bottom line For small businesses and those wanting to watch the occasional big-screen video the P1265 is superb value for money...
80%