location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC LT240 1600 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30001449
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:34:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC LT240 1600 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 1600 ANSI lumens
  • - Lamp
  • - XGA (1024x768)
  • - Screen size compatibility: 30 - 500"
  • - Focus: Manual
  • - 2 W
  • - 280 W
More>>>
Projector
Screen size compatibility *
30 - 500"
Projector brightness *
1600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
220 W
Lens system
Focus *
Manual
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
2
Headphone outputs
1
Ports & interfaces
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
280 W
Weight & dimensions
Weight *
7.05 lbs (3.2 kg)
Other features
Audio input
Yes
Audio output
Yes
Dimensions (WxDxH)
12.6 x 10.2 x 4.72" (319 x 260 x 120 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:41
Uk has collected 1 expert review for NEC LT240 1600 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%