location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z5600 large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z5600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0B51B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899213506 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Nov 2018
Product end of life date
Bullet Points HP Designjet Z5600 large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 2400 x 1200 DPI Color
  • - 1118 x 1676 mm
  • - USB port
More>>>
VIVID—Eye-catching, water/fade-resistant images[3]

Impressive—HP chromatic red ink enhances the color gamut—ideal for high-impact POP signs and posters.
Versatile—with pigment-based photo inks for GIS, durable maps, technical drawings and photos, canvas.
Reliable color, line accuracy—HP Professional PANTONE® color emulation, with Adobe® PostScript®/PDF, HP-GL/2.
Durable—water/scratch/fade-resistant and archivable prints last up to 200 years with HP Vivid Photo Inks.[3]

EXPRESS PRINTING—Fast one-click[1], and multi-roll

Boost operator media loading efficiency up to 75%[4] with automatic multi-roll printing.
Print up to 39% faster[5]—save time on technical drawings with quick-drying HP Vivid Photo Inks.
Easy—one-click printing[1], color touchscreen, print preview, direct USB flash drive, email printing.
Flexible—supports color workflows with genuine Adobe® PostScript® and broad choice of RIPs.

SAVINGS—Cut costs with HP 6-ink printing system[2]

Up to 20% ink consumption savings using HP’s optimized 6-ink printing system.[2]
No maintenance cartridge—auto drop detection and nozzle switching reduce cleaning, maintain image quality.
Less operator intervention and more cost-effective printing with 300-ml HP ink cartridges.
Optimize media usage by auto-arranging multiple images on a roll with HP DesignJet Click printing software.

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1118 x 1676 mm
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll diameter
5.31" (13.5 cm)
Ports & interfaces
Wi-Fi *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Black
Built-in display *
Yes
Internal memory
64000 MB
Maximum internal memory
64000 MB
Internal storage capacity
320 GB
Storage media
HDD
Sound power level (standby)
32 dB
Performance
Sound pressure level (printing)
42 dB
Certification
WEEE, RoHS, REACH, EPEAT Bronze
Brand-specific features
HP Jetdirect
Yes
Power
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
46.1" (1170 mm)
Depth
30.5" (775 mm)
Height
41.3" (1050 mm)
Weight
190.7 lbs (86.5 kg)
Packaging data
Package width
76" (1930 mm)
Package depth
30.3" (770 mm)
Package height
28.3" (720 mm)
Package weight
263.5 lbs (119.5 kg)
Bundled software
HP DesignJet Click HP Color Center HP DesignJet Excel Accounting Tool