location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Frog T0549 ink cartridge Original Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Frog
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0549
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T054940JA
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:52:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Frog T0549 ink cartridge Original Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Blue
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus Photo R1800 Epson Stylus Photo R800
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Blue
Color
Yes
Weight & dimensions
Width
9.69" (246 mm)
Depth
4.57" (116 mm)
Height
5.71" (145 mm)
Weight
2.08 oz (59 g)
Other features
Print cartridge volume (metric)
13 ml
Brand Image Article code product Stock Price from
Epson Frog T0543 ink cartridge Original Magenta Epson Frog T0543 ink cartridge Original Magenta
(show image)
C13T054340JA T0543 0.00
(excl. VAT)
0 (incl. VAT)
Epson Frog T0544 ink cartridge Original Yellow Epson Frog T0544 ink cartridge Original Yellow
(show image)
C13T054440JA T0544 0.00
(excl. VAT)
0 (incl. VAT)
Epson Frog T0548 ink cartridge Original Black Epson Frog T0548 ink cartridge Original Black
(show image)
C13T054840JA T0548 0.00
(excl. VAT)
0 (incl. VAT)
Epson Frog T0541 ink cartridge Original Black Epson Frog T0541 ink cartridge Original Black
(show image)
C13T054140JA T0541 0.00
(excl. VAT)
0 (incl. VAT)
Epson Frog T0542 ink cartridge Original Cyan Epson Frog T0542 ink cartridge Original Cyan
(show image)
C13T054240JA T0542 0.00
(excl. VAT)
0 (incl. VAT)