location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2630 2.33 oz (66 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2630-UK show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 2630 2.33 oz (66 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 128 x 160 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 700 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 19:55:55
Uk has collected 8 expert reviews for Nokia 2630 66 g Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
brighthub.com
Updated:
2013-11-20 19:55:44
The Nokia 2630 is a candybar style and is the successor of the Nokia 2610. The cell phone is known for its slim form and it was the slimmest cell phone in its range when it was released back in 2007.The Nokia 2630 is available in black only. : Slim a...
Bottom line At the rate at which technology is progressing, this cell phone is really outdated. The Nokia 2630 is basically an entry level cell phone. The Nokia 2630 is suitable for people who need a cell phone to last for a long time on a single recharge o...
60%
Brand Image Article code product Stock Price from
Nokia

Nokia 2700 2" 3 oz (85 g) Black
(show image)
173865 2700 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6700 mobile phone 2.2" 4.11 oz (116.5 g) Silver
(show image)
6700 6700 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6500 Slide 2.2" 4.34 oz (123 g) Black
(show image)
155115 6500 Slide 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 2600 mobile phone 2.58 oz (73.2 g) Blue Feature phone
(show image)
2600 2600 0.00
(excl. VAT)
0 (incl. VAT)