location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAX-L2000 fax machine Laser 33.6 Kbit/s 16 x 15.4 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-L2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7908021
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon FAX-L2000 fax machine Laser 33.6 Kbit/s 16 x 15.4 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 16 x 15.4 DPI
  • - 33.6 Kbit/s
  • - 3 sec/page
More>>>
Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
16 x 15.4 DPI
Fax transmission speed
3 sec/page
Fax coding methods
JBIG, MH, MMR, MR
Fax broadcasting
Yes
Auto-redialing
Yes
One-touch dials
72
Copying
Copy speed (black, normal quality, A4)
18 cpm
Copier resize
100 - 70%
Input & output capacity
Auto document feeder (ADF) input capacity
70 sheets
Display
Display language
TBC
Memory
Fax memory
8 MB
Maximum internal memory
64 MB
Fax memory
512 pages
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
18 ppm
Scanning
Scan speed
1.2 sec/page
Weight & dimensions
Dimensions (WxDxH)
19.6 x 19.6 x 18.1" (499 x 498.7 x 458.9 mm)
Weight
52.9 lbs (24 kg)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 27.5 °C
Power
Power consumption (standby)
15 W
Other features
Interface
IEEE1284, USB
Power requirements
AC 200-240V 50-60Hz
Power supply
980 W
Copy resolution (black text)
600 x 600 DPI
Modem type
Super G3
Maximum resolution
1200 x 1200 DPI
Print technology
Print technology resolution
1200 x 600 DPI
Brand Image Article code product Stock Price from
Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s
(show image)
7599A008 B180C BUBBLEJET FAX 0.00
(excl. VAT)
0 (incl. VAT)
Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s
(show image)
7601A007 B160 BUBBLEJET FAX 0.00
(excl. VAT)
0 (incl. VAT)