location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Digital Camera CI-6330 1/2.5" Compact camera 6 MP CCD 2848 x 2136 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Camera CI-6330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM.63303.001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:35:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Digital Camera CI-6330 1/2.5" Compact camera 6 MP CCD 2848 x 2136 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 320 x 240 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
6 MP
Sensor type *
CCD
Maximum image resolution *
2848 x 2136 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.4 - 16.2 mm
Combined zoom
3x
Exposure
ISO sensitivity
100
Flash
Flash modes *
Red-eye reduction, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Video formats supported
AVI
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
2.5"
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 1 x SD Memory Card
Ports & interfaces
PictBridge *
Yes
Camera
Playback zoom (max)
1x
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
1 x Li-ion
Power requirements
650 mAh
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
3.58" (91 mm)
Depth
2.4" (61 mm)
Height
1.24" (31.5 mm)
Weight
5.64 oz (160 g)
Other features
Camera CCD sensor
2872 x 2160 (6.2MP)
Video capability
Yes
Interface
USB
Data compression
JPEG / AVI
Lens system
Zoom lens
Built-in flash
Yes
Camera shutter speed
1~1/1000 s
Focal length (35mm film equivalent)
1.26 - 3.78" (32 - 96 mm)
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:32:13
Uk has collected 1 expert review for Acer Digital Camera CI-6330 1/2.5" Compact camera 6 MP CCD 2848 x 2136 pixels Silver and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 05:32:13
"Solid fun" are the words emblazoned on the CI-6330s packaging, which forms an image of a rather large camera. The camera itself is chunky but elegant, and it has an air of resourcefulness we wouldnt normally expect at this price. The CCD is capab...
60%
Brand Image Article code product Stock Price from
Acer CR-8530 Compact camera 8 MP CCD 3264 x 2448 pixels Black Acer CR-8530 Compact camera 8 MP CCD 3264 x 2448 pixels Black
(show image)
AM.85303.001 CR-8530 0.00
(excl. VAT)
0 (incl. VAT)
Acer CE-5330 5.18 MP CCD Silver Acer CE-5330 5.18 MP CCD Silver
(show image)
AM.53303.001 CE-5330 0.00
(excl. VAT)
0 (incl. VAT)
Acer CS-6530 Compact camera 5 MP CCD 2816 x 2112 pixels Silver Acer CS-6530 Compact camera 5 MP CCD 2816 x 2112 pixels Silver
(show image)
AM.55303.008 CS-6530 0.00
(excl. VAT)
0 (incl. VAT)