location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PD125D Projector 2000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD125D Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J1601.006
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:08:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer PD125D Projector 2000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Number of colors: 16.78 million colors
  • - 265 W
More>>>
Projector
Projection distance
47.2 - 480.3" (1.2 - 12.2 m)
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Uniformity
85%
Horizontal scan range
31.5 - 100 kHz
Vertical scan range
56 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
P-VIP
Lamp power
200 W
Lens system
Digital zoom
1.2x
Features
Noise level *
30 dB
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Presentation
Display
Display resolution
1024 x 768 pixels
Display diagonal
24.6"
Power
Power consumption (typical) *
265 W
Weight & dimensions
Weight *
5.29 lbs (2.4 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
10.9 x 9.33 x 4.21" (277 x 237 x 107 mm)
Digital keystone correction
+/- 16°
Power requirements
100 - 240V
I/O ports
HDB 15-Pin D-Sub, 3.5mm Audio Mini Jack,RS232 Connector, Composite Video RCA Jack, S-Video Mini DIN, 1 15-Pin D-Sub, USB
Resolution
1024 x 768 pixels
Brand Image Article code product Stock Price from
BenQ Projector MP720 2500 ANSI lumens DLP XGA (1024x768) BenQ Projector MP720 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9J.J1K77.B5E Projector MP720 0.00
(excl. VAT)
0 (incl. VAT)
Acer PD322 1600 ANSI lumens DLP XGA (1024x768) Acer PD322 1600 ANSI lumens DLP XGA (1024x768)
(show image)
EY.J1901.001 PD322 0.00
(excl. VAT)
0 (incl. VAT)
Acer Projector PD100 2000 ANSI lumens DLP SVGA (800x600) Acer Projector PD100 2000 ANSI lumens DLP SVGA (800x600)
(show image)
EY.J2101.001 Projector Acer PD100 0.00
(excl. VAT)
0 (incl. VAT)