location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PS9-DCE cable gender changer RS-232 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS9-DCE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS9-DCE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304000525 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 341415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration of Conformity (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC PS9-DCE cable gender changer RS-232 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RS-232 Female
  • - RS-232 Female
  • - Gray
  • - 1 pc(s)
More>>>
Ports & interfaces
Connector 1 *
RS-232
Connector 2 *
RS-232
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product color *
Gray
Surge protection
Yes
Operational conditions
Operating temperature (T-T)
-15 - 45 °C
Storage temperature (T-T)
-15 - 45 °C
Relative humidity
0 - 95%
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
1.42" (36 mm)
Depth
0.591" (15 mm)
Height
2.99" (76 mm)
Weight
2.12 oz (60 g)
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Packaging data
Package width
1.73" (44 mm)
Package depth
6.5" (165 mm)
Package height
6.5" (165 mm)
Package weight
3.53 oz (100 g)
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)