location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400GB HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD400LD
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 23 oz (653 g)
More>>>
Features
HDD capacity *
400 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Ultra-ATA/100
Type *
HDD
Full stroke seek time
18 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
8.7 W
Power consumption (standby)
0.6 W
Power consumption (PowerSave)
0.6 W
Power consumption (idle)
7.2 W
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1 G
Non-operating vibration
2 G
Operating altitude
-12000 - 120000" (-304.8 - 3048 m)
Non-operating altitude
-12000 - 480000" (-304.8 - 12192 m)
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
4" (101.6 mm)
Height
1" (25.4 mm)
Depth
5.75" (146.1 mm)
Weight
23 oz (653 g)
Other features
Drive ready time
10 s
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:15
Uk has collected 1 expert review for Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100 and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Brand Image Article code product Stock Price from
CoreParts

CoreParts AHDD018 internal hard drive 320 GB 7200 RPM 3.5" Parallel ATA
(show image)
AHDD018 AHDD018 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint T 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100 Samsung Spinpoint T 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100
(show image)
HD300LD 300GB HDD 0.00
(excl. VAT)
0 (incl. VAT)