location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Rugged Messenger QWERTY Nordic Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rugged Messenger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I10REU-BBN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467064513 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 12:29:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ZAGG Rugged Messenger QWERTY Nordic Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY Nordic
  • - Cover Backlight
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery Lithium Polymer (LiPo)
  • - Brand compatibility: Apple
  • - Black
More>>>
Adjust Your Angle
Adjust Your Angle

The Rugged Messenger Case’s magnetic, built-in stand lets you adjust your viewing angles so that you can watch a favorite show, Facetime with friends, or just surf comfortably.

Doing Double Duty
Doing Double Duty

The snap-on screen protector shields your display from scratches and fingerprints without sacrificing touch sensitivity. And when you're ready to go, the built-in stand folds over the front of your device to shield it from the contents of your bag.

Reliable Protection Wherever You Are
Reliable Protection Wherever You Are

Multiple layers of polycarbonate protect your device from drops up to 6.6 feet. So get mobile and moving! Work or play, the Rugged Messenger Case lets you take full advantage of your tablet, no matter where you are.

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Nordic
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
Apple
Compatibility *
iPad 9.7"
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Backlight color
Multi
Adjustable backlight
Yes
Housing material
Polycarbonate (PC)
Automatic backlight on/off
Yes
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Charging source
USB
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
9.74" (247.3 mm)
Depth
7.5" (190.5 mm)
Height
0.567" (14.4 mm)
Weight
14.9 oz (421.8 g)
Packaging data
Package type
Box
Packaging content
Cables included
Micro-USB
Quick start guide
Yes
Other features
Cable lock slot
No
Source Testseek summary Average rating
Reviews
Updated:
2020-09-05 05:01:26
Uk has collected 2 expert reviews for ZAGG Rugged Messenger QWERTY Nordic Bluetooth Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
imore.com
Updated:
2020-09-05 05:01:26
Source: Bryan M. Wolfe/iMore Apple's Smart Keyboard for the 10.2-inch iPad 7 (2019) is highly-rated and does a great job. However, the $159 keyboard is only that, a keyboard. If you're looking for an all-in-one keyboard/case solution for your tablet that...
Good Great battery life, Function keys, Detachable case, Good price, Multi-angle views...
Bad Loud keys, Bulky case...
90%
Country Distributor
Sverige 1 distributor(s)
Suomi 1 distributor(s)