location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area BLTA1984 mobile phone spare part Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLTA1984
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLTA1984
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595491030
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area BLTA1984 mobile phone spare part Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: Samsung
  • - Lithium-Ion (Li-Ion)
  • - 2100 mAh 8 Wh
  • - Black
More>>>
Features
Product type *
Battery
Brand compatibility *
Samsung
Product color
Black
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
2100 mAh
Battery voltage
3.8 V
Battery capacity
8 Wh
Packaging data
Package width
6.89" (175 mm)
Package depth
2.76" (70 mm)
Package height
0.591" (15 mm)
Package weight
2.12 oz (60 g)
Other features
Compatible products
Samsung Galaxy Grand Neo i9060
Quantity
1
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
Area BLTA2013 mobile phone spare part Battery Area BLTA2013 mobile phone spare part Battery
(show image)
BLTA2013 BLTA2013 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA2007 mobile phone spare part Battery Area BLTA2007 mobile phone spare part Battery
(show image)
BLTA2007 BLTA2007 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA2006 mobile phone spare part Battery Area BLTA2006 mobile phone spare part Battery
(show image)
BLTA2006 BLTA2006 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA815 mobile phone spare part Battery Black Area BLTA815 mobile phone spare part Battery Black
(show image)
BLTA815 BLTA815 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA805 mobile phone spare part Battery Black Area BLTA805 mobile phone spare part Battery Black
(show image)
BLTA805 BLTA805 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA800 mobile phone spare part Battery Black Area BLTA800 mobile phone spare part Battery Black
(show image)
BLTA800 BLTA800 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5028 mobile phone spare part Battery Black, White Area BLTA5028 mobile phone spare part Battery Black, White
(show image)
BLTA5028 BLTA5028 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5025 mobile phone spare part Battery Black Area BLTA5025 mobile phone spare part Battery Black
(show image)
BLTA5025 BLTA5025 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5023 mobile phone spare part Battery Black, White Area BLTA5023 mobile phone spare part Battery Black, White
(show image)
BLTA5023 BLTA5023 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5022 mobile phone spare part Battery Black Area BLTA5022 mobile phone spare part Battery Black
(show image)
BLTA5022 BLTA5022 0.00
(excl. VAT)
0 (incl. VAT)