location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA7009COLOR Smart Wearable Accessories Case Multicolor Thermoplastic polyurethane (TPU)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA7009COLOR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA7009COLOR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595520631
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:16:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPUA7009COLOR Smart Wearable Accessories Case Multicolor Thermoplastic polyurethane (TPU)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Case
  • - Compatible device type: Smartwatch Apple
  • - Material: Thermoplastic polyurethane (TPU)
  • - Multicolor
  • - 5 pc(s)
More>>>
Features
Product type *
Case
Compatible device type *
Smartwatch
Product color *
Multicolor
Brand compatibility *
Apple
Compatibility *
Apple Watch 38mm
Material *
Thermoplastic polyurethane (TPU)
Protection features
Shock resistant
Weight & dimensions
Package width
3.94" (100 mm)
Package depth
0.591" (15 mm)
Package height
6.89" (175 mm)
Package weight
1.94 oz (55 g)
Packaging content
Screen protector
Yes
Number of screen protectors
2 pc(s)
Quantity per pack *
5 pc(s)
Brand Image Article code product Stock Price from
Area PRTA7009 Smart Wearable Accessories Screen protector Transparent Area PRTA7009 Smart Wearable Accessories Screen protector Transparent
(show image)
PRTA7009 PRTA7009 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7009GLASS Smart Wearable Accessories Screen protector Transparent Tempered glass Area PRTA7009GLASS Smart Wearable Accessories Screen protector Transparent Tempered glass
(show image)
PRTA7009GLASS PRTA7009GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCA7009CK Smart Wearable Accessories Case Transparent Polycarbonate Area CRCA7009CK Smart Wearable Accessories Case Transparent Polycarbonate
(show image)
CRCA7009CK CRCA7009CK 0.00
(excl. VAT)
0 (incl. VAT)