location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTA7005SLUX mobile phone case 5.5" Wallet case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTA7005SLUX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTA7005SLUX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595506994
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CSTA7005SLUX mobile phone case 5.5" Wallet case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wallet case 5.5" Apple
  • - Black
  • - Card pocket
More>>>
Features
Maximum screen size *
5.5"
Compatibility *
iPhone 6 Plus, iPhone 6s Plus
Case type *
Wallet case
Product color *
Black
Surface coloration
Monochromatic
Brand compatibility *
Apple
Card pocket
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
7.09" (180 mm)
Package depth
4.33" (110 mm)
Package height
0.787" (20 mm)
Package weight
3.88 oz (110 g)
Brand Image Article code product Stock Price from
Area CSTA7005SLUXW mobile phone case 5.5" Wallet case White Area CSTA7005SLUXW mobile phone case 5.5" Wallet case White
(show image)
CSTA7005SLUXW CSTA7005SLUXW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005SLUXS mobile phone case 5.5" Wallet case Silver Area CSTA7005SLUXS mobile phone case 5.5" Wallet case Silver
(show image)
CSTA7005SLUXS CSTA7005SLUXS 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005SLUXGD mobile phone case 5.5" Wallet case Gold Area CSTA7005SLUXGD mobile phone case 5.5" Wallet case Gold
(show image)
CSTA7005SLUXGD CSTA7005SLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005HLUXW mobile phone case 5.5" Wallet case White Area CSTA7005HLUXW mobile phone case 5.5" Wallet case White
(show image)
CSTA7005HLUXW CSTA7005HLUXW 0.00
(excl. VAT)
0 (incl. VAT)
Area ARMBAND7005P mobile phone case 5.5" Armband case Pink Area ARMBAND7005P mobile phone case 5.5" Armband case Pink
(show image)
ARMBAND7005P ARMBAND7005P 0.00
(excl. VAT)
0 (incl. VAT)
Area ARMBAND7005 mobile phone case 5.5" Armband case Black Area ARMBAND7005 mobile phone case 5.5" Armband case Black
(show image)
ARMBAND7005 ARMBAND7005 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7005 mobile phone case 5.5" Cover Black Area TPUA7005 mobile phone case 5.5" Cover Black
(show image)
TPUA7005 TPUA7005 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005TOUCHGD mobile phone case 5.5" Folio Gold, Transparent Area CSTA7005TOUCHGD mobile phone case 5.5" Folio Gold, Transparent
(show image)
CSTA7005TOUCHGD CSTA7005TOUCHGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005TOUCHS mobile phone case 5.5" Folio Silver, Transparent Area CSTA7005TOUCHS mobile phone case 5.5" Folio Silver, Transparent
(show image)
CSTA7005TOUCHS CSTA7005TOUCHS 0.00
(excl. VAT)
0 (incl. VAT)
Area 428873 mobile phone case 5.5" Folio Red Area 428873 mobile phone case 5.5" Folio Red
(show image)
428873 428873 0.00
(excl. VAT)
0 (incl. VAT)