location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA5040 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA5040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA5040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595522451
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PRTA5040 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear screen protector Huawei
  • - Transparent
  • - 1 pc(s)
More>>>
Features
Protector type *
Clear screen protector
Compatibility *
Honor 7
Device type
Mobile phone/Smartphone
Brand compatibility *
Huawei
Performance
Product color
Transparent
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Smoothing card
Yes
Packaging content
Cleaning kit
Yes
Wet wipe
Yes
Packaging data
Package width
6.89" (175 mm)
Package depth
3.54" (90 mm)
Package height
0.118" (3 mm)
Package weight
1.23 oz (35 g)
Other features
Screen protector applicator
Yes
Quick start guide
Yes
Brand Image Article code product Stock Price from
Area PRTA2039 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) Area PRTA2039 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
(show image)
PRTA2039 PRTA2039 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2037 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) Area PRTA2037 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
(show image)
PRTA2037 PRTA2037 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2034 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2034 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2034 PRTA2034 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2036 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) Area PRTA2036 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
(show image)
PRTA2036 PRTA2036 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA1282 mobile phone screen/back protector Clear screen protector LG 2 pc(s) Area PRTA1282 mobile phone screen/back protector Clear screen protector LG 2 pc(s)
(show image)
PRTA1282 PRTA1282 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA1288 mobile phone screen/back protector Clear screen protector LG 1 pc(s) Area PRTA1288 mobile phone screen/back protector Clear screen protector LG 1 pc(s)
(show image)
PRTA1288 PRTA1288 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5042 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5042 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5042 PRTA5042 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5039 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5039 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5039 PRTA5039 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2119 mobile phone screen/back protector Clear screen protector HTC 1 pc(s) Area PRTA2119 mobile phone screen/back protector Clear screen protector HTC 1 pc(s)
(show image)
PRTA2119 PRTA2119 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA4512 mobile phone screen/back protector Clear screen protector Zen Mobile 1 pc(s) Area PRTA4512 mobile phone screen/back protector Clear screen protector Zen Mobile 1 pc(s)
(show image)
PRTA4512 PRTA4512 0.00
(excl. VAT)
0 (incl. VAT)