location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA7010 Smart Wearable Accessories Screen protector Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA7010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA7010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595515606
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PRTA7010 Smart Wearable Accessories Screen protector Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Screen protector
  • - Compatible device type: Smartwatch Apple
  • - Transparent
  • - 1 pc(s)
More>>>
Features
Product type *
Screen protector
Compatible device type *
Smartwatch
Product color *
Transparent
Brand compatibility *
Apple
Compatibility *
Watch Series 1 42mm, Watch Series 2 42mm
Screen protector type
Clear screen protector
Protection features
Scratch resistant
Dry application
Yes
Bubble-free application
Yes
Rounded edges
Yes
Features
Durable screen protection‎
Yes
Weight & dimensions
Package width
6.89" (175 mm)
Package depth
3.54" (90 mm)
Package height
0.118" (3 mm)
Package weight
1.06 oz (30 g)
Packaging content
Quantity per pack *
1 pc(s)
Cleaning cloth
Yes
Smoothing card
Yes
Brand Image Article code product Stock Price from
Area TPUA7010COLOR Smart Wearable Accessories Case Multicolor Thermoplastic polyurethane (TPU) Area TPUA7010COLOR Smart Wearable Accessories Case Multicolor Thermoplastic polyurethane (TPU)
(show image)
TPUA7010COLOR TPUA7010COLOR 0.00
(excl. VAT)
0 (incl. VAT)