location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PC2A2UK mobile device charger Universal Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC2A2UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC2A2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595522819
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PC2A2UK mobile device charger Universal Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - 12 - 24 V Maximum output voltage: 5 V
More>>>
Performance
Charger compatibility *
Universal
Power source type *
Cigar lighter
USB 2.0 ports quantity
2
Charger type *
Auto
Performance
Compatibility
Acer: Allegro, Iconia Smart, Iconia Tab 7, Iconia Tab 8, Liquid C1, Liquid E1, Liquid E3, Liquid Glow, Liquid Metal, Liquid Mini E310, Liquid S1, Liquid S2, Liquid Z110, Liquid Z2, Liquid Z4 Alcatel: A3, A3 XL, A5 Led, Go Play, Idol 4, Idol 4s, MSX10 Miss Sixty, OT duet go, OT Evo 7, OT Idol, OT Idol 2, OT Idol 2 Mini S, OT Idol 2 S, OT Idol 3 (5.5), OT Idol Ultra, OT M Pop, OT Pop 4, OT Pop 4+, OT Pop 4s, OT Pop 7, OT Pop C2, OT Pop C3, OT Pop C9, OT Pop S3, OT Pop S7, OT Pop S9, OT S Pop, OT Scribe HD, OT Scribe X, OT Star, OT308, OT606 Chat, OT710, OT710D, OT806, OT807D, OT880, OT983, Pixi 4 (4), Pixi 4 (5), Pixi 4 (6), U5 Amazon: Fire Phone, Kindle, Kindle Fire HD 7", Kindle Fire HD 8.9, Kindle Fire HDX 8,9", Kindle Paperwhite, Kindle Touch Apple: Dispositivi USB Lightning , iPad, iPad 2, iPad 3rd generation, iPad 4th generation, iPad Air, iPad mini, iPad mini 2, iPad mini 4, iPad Pro 12,9, iPad Pro 9,7, iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4s, iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6 Plus, iPhone 6s, iPhone 6s Plus, iPhone SE, iPod Video Archos: 40 Cesium, 45C Platinum, 50B Platinum, 59 Titanium, Neon 50 Asus: Fonepad 7, Fonepad 7 (2014), Fonepad 8 FE380CXG, Zenfone 2 Laser ZE500KL, Zenfone 2 Laser ZE550KL, Zenfone 2 ZE500CL, Zenfone 2 ZE550ML, Zenfone 2 ZE551ML, Zenfone 3 Deluxe ZS570KL, Zenfone 3 Laser ZC551KL, Zenfone 3 Max ZC520TL, Zenfone 3 Ultra ZU680KL, Zenfone 3 ZE520KL, Zenfone 3 ZE552KL, Zenfone 4, Zenfone 6, Zenfone Go 5 ZB500KG, Zenfone Go 5 ZB500KL, Zenfone Go 5,5 HD ZB551KL, Zenfone GO ZC500TG, Zenfone Max ZC550KL, Zenfone Selfie 5,5 ZD551KL, Zenfone Zoom ZX551ML, ZenPad 10 Z300C, Zenpad 3S 10 Z500M, ZenPad 8.0 Z380KL, ZenPad C 7.0, ZenPad S 8.0 Z580C, ZenPad Z10 ZT500KL BlackBerry: 8220 Pearl Flip, 8520 Curve, 8900 Curve, 9100 Pearl 3G, 9105 Pearl 3G, 9300 Curve 3G, 9320 Curve, 9350 Curve, 9360 Curve, 9370 Curve, 9380 Curve, 9520 Storm 2, 9630 Tour, 9700 Bold, 9720, 9780 Bold, 9790 Bold, 9850 Torch, 9900 Bold Touch, Classic, DTEK50, Keyone, Priv, Q5, Z10, Z3, Z30 Brondi: Caesar, Gladiator 3 Google: Google Nexus One, Google Nexus S HP: Data Messenger, Voice Messenger HTC: 7 Mozart, 7 Trophy, 8X, Butterfly 3, ChaCha, Desire, Desire 300, Desire 320, Desire 500, Desire 510, Desire 516, Desire 526, Desire 601, Desire 610, Desire 620, Desire 816, Desire 825, Desire 826, Desire C, Desire Eye, Desire HD, Desire S, Desire U, Desire V, Desire Z, Evo 3D, Explorer, First, Google Nexus 9, Gratia, HD2, Incredible S, J Butterfly, Legend, Nexus One, One, One (M9), One A9, One A9s, One Max, One mini, One mini 2, One S, One SV, One V, One X, Rezound, Salsa, Sensation, Sensation XE, U 11, U Play, U Ultra, Wildfire, Wildfire S Hagenuk: c900, e95 Haier: Haier W970 Honor: Honor 3c, Honor 6, Honor 6+ Huawei: Ascend D1 Quad XL, Ascend D2, Ascend G330, Ascend G510, Ascend G525, Ascend G526, Ascend G6, Ascend G615, Ascend G620S, Ascend G630, Ascend G7, Ascend G700, Ascend Mate, Ascend Mate2, Ascend P1, Ascend P2, Ascend P6, Ascend P7, Ascend W1, Ascend Y330, Ascend Y520, Ascend Y530, Ascend Y550, Ascend Y600, Enjoy 6, G7005, G7300, GT3, GX8, Honor 5C, Honor 5X, Honor 6X, Honor 7, Honor 7i (Shot X), Honor 8, Honor 8 Pro, Honor Magic, Honor Nova Smart, Ideos U8150 , Ideos X5 U8800 , Mate 9, Mate 9 Pro, Mate S, MediaPad 10 Link, MediaPad M2 8.0, MediaPad T2 10.0 Pro, MediaPad T2 7.0 Pro, Nexus 6P, Nova, Nova Plus, P10, P10 Lite, P10 Plus, P8 Lite 2017, P8 Lite Smart, P9, P9 Lite, P9 Plus, Sonic U8650, U8350 Boulder, Y3 II, Y360, Y5, Y5 II, Y6 II, Y6 Pro LG: Bello II, Cookie Fresh GS290 , Cookie Plus Velvet GS500 , Crystal GD900 , Dimsun GU230 , F60 D390N, F70 D315, G Flex D955, G Pro 2 D837, G Pro Lite D682, G2 D802, G3 D855, G3 S D722, G3 Stylus D690N, G4 H815, G4s, G5, G5 SE, G6, GM750, Joy, K10, K10 2017, K3, K4, K4 2017, K5 (X220), K7 (X210), K8 2017, L Bello D331, L Fino D290N, L35, L40, L60 X140, L65 D280N, L70, L80, L90, Leon, Linkz C330 , Magna, Nitro HD, Optimus Black P970 , Optimus Chic E720 , Optimus Dual P990 , Optimus F5, Optimus G E975 , Optimus G Pro E986 , Optimus GT540 , Optimus L1 II E410 , Optimus L3 E400 , Optimus L3 II E430 , Optimus L5 E610 , Optimus L5 II E460 , Optimus L7 II P710 , Optimus L7 P700 , Optimus L9 II D605, Optimus L9 P760 , Optimus Life P350 , Optimus net dual P698 , Optimus Net P690 , Optimus One P500 , P940 Prada 3.0, Phard C320 , Popcorn GU280 , Sm@rt GW300 , T310 Bubble, T375, V10, X cam, X power (K220), X power2, X screen, X skin, X5, Zero Lenovo: K6 Note, Moto Z Play, TAB 2 A10-70L LTE, Vibe K5 Mediacom: Phonepad duo G501, Phonepad duo G550, Phonepad duo S501, Phonepad duo S551U, Phonepad duo X500, Phonepad duo X510U, Phonepad duo X550U Meizu: M3 Max, M3 Note, M3S, M5, M5 Note, M5s, MX6, Pro 6, Pro 6 Plus, U20 Microsoft: Kin One, Kin Two, Lumia 430, Lumia 435, Lumia 532, Lumia 535, Lumia 640, Lumia 650, Lumia 950 Momo Design: MD Touch Mini Motorola: Backflip, Dext, Droid Pro, E8, Fire, Fire XT, Flipout, Gleam Plus, Google Nexus 6, Milestone, Moto E (gen 2), Moto G, Moto G (2014), Moto G (gen 3), Moto G4, Moto G4 Play, Moto G4 Plus, Moto G5, Moto G5 Plus, Moto X Force, Moto X Style, Motoluxe, RAZR HD, RAZR MAXX HD, RIZR Z10, U9, V8, V9, XT390, XT890 RAZR i NGM: Billy, Coffee, Dynamic Racing 3, Dynamic Stylo +, Dynamic Wide, Escape, Forward Prime, Forward Ruby, Racing 2, Racing GP, Shake, Van Gogh, Voyager, Zero Nokia: 206, 220, 3, 301, 3310 (2017), 3710 Fold, 5, 500, 515, 5630 XpressMusic, 6, 603, 6500 Classic, 700, 701, 7900 Crystal Prism, 801T, 808 PureView, 8600 Luna, 8800 Arte, Asha 202, Asha 203, Asha 230, Asha 303, Asha 308, Asha 309, Asha 310, Asha 311, Asha 500, Asha 501, E52, E55, E6-00, E7-00, Lumia 1020, Lumia 1320, Lumia 1520, Lumia 2520, Lumia 505, Lumia 520, Lumia 525, Lumia 530, Lumia 610, Lumia 620, Lumia 630, Lumia 630 dual sim, Lumia 635, Lumia 710, Lumia 720, Lumia 730, Lumia 735, Lumia 800, Lumia 820, Lumia 830, Lumia 900, Lumia 920, Lumia 925, Lumia 928, Lumia 930, N86 8MP, N97, X, X+, X2-02, X7-00, XL Onda: N925S, TQ150 OnePlus: One, OnePlus X Palm: Pre 2, Treo Pro Plantronics: 855, 925, VBH650 Puma: Puma Phone Samsung: Ativ Tab P8510, Beat Disc M6710, Beat DJ M7600, Blue Earth S7550, Corby Pro B5310, E2530, E2600, Focus 2 I667, G810, Galaxy A3, Galaxy A3 (2016), Galaxy A3 (2017), Galaxy A5, Galaxy A5 (2016), Galaxy A5 (2017), Galaxy A7 (2016), Galaxy A7 (2017), Galaxy A7 700F, Galaxy A8 (2016), Galaxy A8 A800F, Galaxy A9 (2016), Galaxy Ace 2 i8160, Galaxy Ace 3 3G S7270, Galaxy Ace 4 G357FZ, Galaxy Ace J1 SM110F, Galaxy Ace Style G310, Galaxy Alpha G850F, Galaxy Beam i8520, Galaxy Beam i8530, Galaxy C5, Galaxy C7, Galaxy Core i8260, Galaxy Core II G355, Galaxy Core LTE G386, Galaxy Core Plus G3500, Galaxy Core Prime G360F, Galaxy E5 E500F, Galaxy E7 E700F, Galaxy Express i8730, Galaxy Fame S6810, Galaxy Fit S5670, Galaxy Gear, Galaxy Gear 2, Galaxy Gear 2 Neo, Galaxy Gio S5660, Galaxy Grand Neo i9060, Galaxy Grand Neo Plus i9060i, Galaxy Grand Prime G530F, Galaxy i7500, Galaxy J1, Galaxy J1 (2016), Galaxy J1 mini (2016), Galaxy J2 (2016), Galaxy J2 Prime, Galaxy J3 (2016), Galaxy J3 (2017), Galaxy J5 (2016), Galaxy J5 J500F, Galaxy J5 Prime, Galaxy J7 (2016), Galaxy J7 J700F, Galaxy J7 Prime, Galaxy Jump, Galaxy K Zoom C115, Galaxy Lite i5700, Galaxy Mega 5.8 i9150, Galaxy Mega 6.3 LTE i9205 , Galaxy Mini 2 S6500, Galaxy Mini i5800, Galaxy Next Turbo S5570i, Galaxy Note 10.1 2014 Edition, Galaxy Note 3 LTE N9005, Galaxy Note 3 N9000, Galaxy Note 3 Neo, Galaxy Note 5, Galaxy Note 7, Galaxy Note II N7100, Galaxy Note Pro 12.2 P900, Galaxy Note PRO LTE 12.2 P9050, Galaxy Pocket Neo S5310, Galaxy Pocket S5300, Galaxy Premier i9260, Galaxy S Duos S7562, Galaxy S i9000, Galaxy S II i9100, Galaxy S II NFC i9100P, Galaxy S II Plus i9105, Galaxy S III i9300, Galaxy S III LTE i9305, Galaxy S III Mini VE i8200, Galaxy S III Neo I9301, Galaxy S Plus i9001, Galaxy S4 i9500, Galaxy S4 i9515 Value Edition, Galaxy S4 LTE i9505, Galaxy S4 Mini i9190, Galaxy S4 Mini LTE i9195, Galaxy S4 Zoom C1010, Galaxy S5 Active, Galaxy S5 mini G800F, Galaxy S5 Plus G901F, Galaxy S6 active G890, Galaxy S6 Duos, Galaxy S6 Edge G925F, Galaxy S6 Edge+, Galaxy S7, Galaxy S7 Edge, Galaxy S8, Galaxy S8+, Galaxy Tab 3 10.1 P5200 , Galaxy Tab 3 7.0 Lite T111, Galaxy Tab 3 7.0 T211, Galaxy Tab 3 8.0 T311, Galaxy Tab 4 10.1 T535, Galaxy Tab 4 7 T235, Galaxy Tab 4 8 T335, Galaxy Tab A 10.1 (2016), Galaxy Tab A 7.0 (2016), Galaxy Tab A 9,7 T555, Galaxy Tab Active LTE, Galaxy Tab Pro 10,1 T520, Galaxy Tab Pro 10.1 LTE T525, Galaxy Tab Pro 12,2 T905, Galaxy Tab S 10.5 LTE T800, Galaxy Tab S 10.5 LTE+Wi-Fi SM-T805, Galaxy Tab S 8.4 LTE+Wi-Fi SM-T705, Galaxy Tab S 8.4 Wifi T700, Galaxy Tab S2 8.0 LTE, Galaxy Tab S2 9.7 LTE, Galaxy Trend 2 G313HN, Galaxy Trend 2 Lite G318, Galaxy Trend Lite S7392 duos, Galaxy Trend S7560, Galaxy W i8150, Galaxy Xcover 2 S7710, Galaxy Xcover 3, Galaxy Xcover 4, Galaxy Xcover S5690, Galaxy Y S5360, Galaxy Young 2 G130, Galaxy Young S6310, Giorgio Armani B7620, Halley S5600, I8320 Vodafone 360 H1, Innov8 i8510, Jet S8000, M340S Galaxy M Style, Nexus S i9023, Omnia 7 i8700, Omnia HD i8910, Omnia II i8000, Omnia Pro B7330, Omnia Pro B7610, Omnia W i8350, Pixon 12 M8910, Pocket 3G S3370, S5222 Star III Duos, S7350i, Star 2 S5260, Star 3, Sunrise C5510, TouchUltra S8300, Vodafone 360 H1, Vodafone 360 M1, Wave 2 S8530, Wave 3 S8600, Wave Lite S5250, Wave Pro S5330, Wave S8500, Writer B3310 Sony: Xperia Acro S, Xperia C4, Xperia E1, Xperia E4 Dual, Xperia E5, Xperia Go, Xperia Ion, Xperia J, Xperia L, Xperia M, Xperia M2 Aqua, Xperia M4 Aqua, Xperia M5, Xperia Mint, Xperia Neo L, Xperia P, Xperia S, Xperia Sole, Xperia SP, Xperia T, Xperia T2 Ultra, Xperia Tablet S, Xperia Tablet Z, Xperia Tipo, Xperia tipo dual, Xperia TX, Xperia V, Xperia X, Xperia X Compact, Xperia X Performance, Xperia XA, Xperia XA Ultra, Xperia XA1, Xperia XA1 ultra, Xperia XZ, Xperia XZ Premium, Xperia XZs, Xperia Z, Xperia Z1, Xperia Z1 Compact, Xperia Z2, Xperia Z2 Tablet, Xperia Z3, Xperia Z3 Compact, Xperia Z3+, Xperia Z5, Xperia ZL, Xperia ZR Sony-Ericsson: Aspen, Cedar, Live, Mix Walkman Phone, Txt Pro, Vivaz, Xperia Arc, Xperia Mini Pro, Xperia Neo, Xperia Play, Xperia Pro, Xperia X10, Xperia X8, Yendo Universale: Dispositivi USB, Dispositivi USB Micro, Dispositivi USB Type C, Duplicazione smartphone Micro, Duplicazione smartphone Type C, Duplicazione Tablet Micro Vodafone: 360 M1, 455, 547, 655 Chat, 845, I8320 Vodafone 360 H1, Ideos, Ideos X5, Smart 2 V860 , Smart 4G, Smart Android 858 , Smart Chat 865 , Smart First 6, Smart III 975 , Smart Mini 875 , Smart Prime, Smart Speed, Smart Tab 10, Smart Tab II 7, Smart Tab III 7, Smart Ultra, Sonic Wiko: Bloom, Darkmoon, Fever, Getaway, Goa, Highway Pure 4G, Iggy, Jerry, Jimmy, Lenny, Lenny 2, Lenny 3, Ozzy, Pulp 4G, Rainbow, Rainbow Jam, Rainbow Jam 4G, Rainbow UP 4G, Ridge 4G, Ridge Fab 4G, Robby, Selfie 4G, Slide, Slide 2, Sunny, Sunset, U Feel, Wax Yota: Yotaphone 2 ZTE: Axon 7 mini, Blade A450, Blade G Lux, Blade V7, Blade V7 Lite, FTV Phone, Nubia Z11, Tania
Design
Product color *
Black
Power
Input voltage
12 - 24 V
Maximum output voltage
5 V
Output current
2100 mA
Packaging data
Package width
3.94" (100 mm)
Package depth
1.18" (30 mm)
Package height
6.89" (175 mm)
Package weight
1.59 oz (45 g)
Brand Image Article code product Stock Price from
Area PC24A2UKTYCK mobile device charger Mobile phone, Smartphone, Smartwatch, Tablet Black Cigar lighter Auto Area PC24A2UKTYCK mobile device charger Mobile phone, Smartphone, Smartwatch, Tablet Black Cigar lighter Auto
(show image)
PC24A2UKTYCK PC24A2UKTYCK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC2A2UWLIGMFIW mobile device charger Universal White Cigar lighter Auto Area PC2A2UWLIGMFIW mobile device charger Universal White Cigar lighter Auto
(show image)
PC2A2UWLIGMFIW PC2A2UWLIGMFIW 0.00
(excl. VAT)
0 (incl. VAT)
Area PC2A2UW mobile device charger Universal White Cigar lighter Auto Area PC2A2UW mobile device charger Universal White Cigar lighter Auto
(show image)
PC2A2UW PC2A2UW 0.00
(excl. VAT)
0 (incl. VAT)
Area PC2A2UKMICK mobile device charger Universal Black Cigar lighter Auto Area PC2A2UKMICK mobile device charger Universal Black Cigar lighter Auto
(show image)
PC2A2UKMICK PC2A2UKMICK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC24A1UK mobile device charger Universal Black Cigar lighter Auto Area PC24A1UK mobile device charger Universal Black Cigar lighter Auto
(show image)
PC24A1UK PC24A1UK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC24A1UKMICK mobile device charger Universal Black Cigar lighter Auto Area PC24A1UKMICK mobile device charger Universal Black Cigar lighter Auto
(show image)
PC24A1UKMICK PC24A1UKMICK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC24A1UW mobile device charger Universal White Cigar lighter Auto Area PC24A1UW mobile device charger Universal White Cigar lighter Auto
(show image)
PC24A1UW PC24A1UW 0.00
(excl. VAT)
0 (incl. VAT)
Area PC24A1UWLIGMFIW mobile device charger Smartphone White Cigar lighter, USB Auto Area PC24A1UWLIGMFIW mobile device charger Smartphone White Cigar lighter, USB Auto
(show image)
PC24A1UWLIGMFIW PC24A1UWLIGMFIW 0.00
(excl. VAT)
0 (incl. VAT)