location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TC1A1UWAPPW mobile device charger Smartphone, Tablet White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC1A1UWAPPW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC1A1UWAPPW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595533464
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TC1A1UWAPPW mobile device charger Smartphone, Tablet White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Smartphone, Tablet
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Cable length: 39.4" (1 m)
  • - 110-220 V Maximum output voltage: 5 V
More>>>
Performance
Charger compatibility *
Smartphone, Tablet
Power source type *
AC
USB 2.0 ports quantity
1
Charger type *
Indoor
Compatibility
Apple : iPad, iPad 2, iPad 3rd, iPhone 2G, iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4s, iPod, iPod Classic, iPod Mini, iPod Nano, iPod Nano Gen 2, iPod Nano 3rd Gen, iPod Nano Gen 4, iPod Nano Gen 5, iPod Nano Gen 6 iPod Shuffle Gen 3 iPod Touch Gen 1 iPod Touch Gen 2: iPod Touch Gen 3 iPod Touch Gen. 4 iPod Video
Design
Product color *
White
Design
Cable length
39.4" (1 m)
Power
Input voltage
110-220 V
Maximum output voltage
5 V
Output current
1000 mA
Packaging data
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
1.57" (40 mm)
Package weight
2.47 oz (70 g)
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Area TC1A1UKMICK mobile device charger Universal Black AC, USB Indoor Area TC1A1UKMICK mobile device charger Universal Black AC, USB Indoor
(show image)
TC1A1UKMICK TC1A1UKMICK 0.00
(excl. VAT)
0 (incl. VAT)