location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Benjamins BJCBLGTTRTN lightning cable 39.4" (1 m) Brown, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benjamins Check ‘Benjamins’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJCBLGTTRTN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BJCBLGTTRTN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034115948003
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benjamins: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Benjamins BJCBLGTTRTN lightning cable 39.4" (1 m) Brown, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - Lightning Straight
  • - USB A Straight
  • - USB 2.0
  • - Brown, White
More>>>
Brand Image Article code product Stock Price from
Benjamins

Benjamins BJCBLGTUNI lightning cable 39.4" (1 m) Blue
(show image)
BJCBLGTUNI BJCBLGTUNI 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTSPIN lightning cable 39.4" (1 m) Multicolor
(show image)
BJCBLGTSPIN BJCBLGTSPIN 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTFLWK lightning cable 39.4" (1 m) Multicolor
(show image)
BJCBLGTFLWK BJCBLGTFLWK 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTCAMO lightning cable 39.4" (1 m) Camouflage
(show image)
BJCBLGTCAMO BJCBLGTCAMO 0.00
(excl. VAT)
0 (incl. VAT)