More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELFIEY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SELFIEY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595494369
Category:
Piece of computer hardware equipment used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks.
Other Input Devices

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
49124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 17:11:43
The date of the most recent change of the data-sheet in Icecat's system
Features
Interface
Bluetooth
Product color
Black, Yellow
Compatibility
iPhone 7, iPhone 7 Plus
System requirements
Compatible operating systems
iOS, Android
Packaging data
Package depth
0.787" (20 mm)
Package height
6.69" (170 mm)
Package width
3.35" (85 mm)
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
SELFIE | SELFIE |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SELFIEV | SELFIEV |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SELFIELB | SELFIELB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SELFIEGN | SELFIEGN |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SELFIEF | SELFIEF |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|