More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mechanics maak je eigen kompas - 21 pcs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM718
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871772007180

Category:
Fidget Toys

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
70545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 19:07:41
The date of the most recent change of the data-sheet in Icecat's system
Features
Recommended age (min)
5 yr(s)
Product type
*
Neodymium magnet toy
Product color
*
Blue, White
Packaging data
Package width
6.3" (160 mm)
Packaging data
Package depth
7.87" (200 mm)
Package height
0.787" (20 mm)
Package weight
3.7 oz (105 g)
Supplier features
Number of pieces
21 pc(s)
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
GM719 | Mechanics M0 28 pcs |
![]() |
— |
![]() |
(show image) |
GM676 | KOR 2.0 Pantone 485 Red 55 pcs |
![]() |
— |
![]() |
(show image) |
GM675 | KOR 2.0 Pantone 108 Yellow 55 pcs |
![]() |
— |
![]() |
(show image) |
GM674 | KOR 2.0 Pantone Pink 55 pcs |
![]() |
— |
![]() |
(show image) |
GM673 | KOR 2.0 Pantone 299 Blue 55 pcs |
![]() |
— |
![]() |
(show image) |
GM672 | KOR 2.0 Pantone 375 Green 55 pcs |
![]() |
— |
![]() |
(show image) |
GM671 | KOR 2.0 Pantone 151 Orange 55 pcs |
![]() |
— |
![]() |
(show image) |
GM631 | Proteon Blatta 103 pcs |
![]() |
— |
![]() |
(show image) |
GM621 | Proteon Taurex 68 pcs |
![]() |
— |
![]() |
(show image) |
GM605 | Tazoo Dina 71 pcs |
![]() |
— |