location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10002UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10002UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020094
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - High (XL) Yield
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Printing colors *
Black
Cartridge return & recycling
Yes
Packaging data
Package width
3.78" (96 mm)
Package depth
2.13" (54 mm)
Package height
3.78" (96 mm)
Package weight
5.36 oz (152 g)
Package type
Blister
Brand Image Article code product Stock Price from
HP C6578J ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP C6578J ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C6578J C6578J 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge
(show image)
10003DK Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
HP 78 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow HP 78 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
C6578DBL 78 0.00
(excl. VAT)
0 (incl. VAT)
HP 15 ink cartridge 1 pc(s) Original Black HP 15 ink cartridge 1 pc(s) Original Black
(show image)
C6615DE#TES 15 0.00
(excl. VAT)
0 (incl. VAT)
HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
C6578DE#TES 78 Tri-color 0.00
(excl. VAT)
0 (incl. VAT)
Actebis

Actebis C6578DE ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
15897872 C6578DE 0.00
(excl. VAT)
0 (incl. VAT)
HP 78 Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow HP 78 Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow
(show image)
C6578ALP 78 Inkjet Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 78 Tri-color Inkjet Print Cartridge ink cartridge HP 78 Tri-color Inkjet Print Cartridge ink cartridge
(show image)
C6578DN#140/4241052 78 Tri-color Inkjet Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 78 Tri-color Inkjet Print Cartridge ink cartridge HP 78 Tri-color Inkjet Print Cartridge ink cartridge
(show image)
C6578DN#1401027 78 Tri-color Inkjet Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 78 Tri-color Inkjet Print Cartridge ink cartridge HP 78 Tri-color Inkjet Print Cartridge ink cartridge
(show image)
C6578DN#140/424 78 Tri-color Inkjet Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)