location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10034UK ink cartridge 1 pc(s) High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10034UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10034UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020285
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 10034UK ink cartridge 1 pc(s) High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Color ink volume
6 ml
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Magenta
Features
Brand compatibility *
HP
Cartridge return & recycling
Yes
Color
Yes
Packaging data
Package weight
1.16 oz (33 g)
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Article code product Stock Price from
HP 363 ink cartridge 1 pc(s) Original Standard Yield Yellow HP 363 ink cartridge 1 pc(s) Original Standard Yield Yellow
(show image)
C8773EE 363 0.00
(excl. VAT)
0 (incl. VAT)
HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black
(show image)
C8719EE 363XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo magenta HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo magenta
(show image)
C8772EE 363 0.00
(excl. VAT)
0 (incl. VAT)
HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black
(show image)
C8721EE 363 0.00
(excl. VAT)
0 (incl. VAT)
HP 363 ink cartridge 1 pc(s) Original Cyan HP 363 ink cartridge 1 pc(s) Original Cyan
(show image)
C8771EE 363 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10035DK Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010169 ink cartridge 1 pc(s) Light Cyan
(show image)
K-010169 K-010169 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010167 ink cartridge 1 pc(s) Magenta
(show image)
K-010167 K-010167 0.00
(excl. VAT)
0 (incl. VAT)
HP 363 ink cartridge 1 pc(s) Original Light magenta HP 363 ink cartridge 1 pc(s) Original Light magenta
(show image)
C8775EEBL 363 0.00
(excl. VAT)
0 (incl. VAT)