location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300S2 Xeon 3400 2x512MB 3x73GB server Intel® Xeon® 3.4 GHz 1 GB DDR-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX300S2 Xeon 3400 2x512MB 3x73GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:RX300S2-010IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX300S2 Xeon 3400 2x512MB 3x73GB server Intel® Xeon® 3.4 GHz 1 GB DDR-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.4 GHz
  • - 1 GB DDR-SDRAM
  • - 600 W
More>>>
Processor
Processor family *
Intel® Xeon®
Processor frequency *
3.4 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7520
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
16 GB
Storage
HDD capacity
219 GB
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 VMware: ESX Server 2.5 SCO: UnixWare 7.1.4; Open Server 5.0.7 SUSE: Enterprise Server 8 for X86 and 9 x86 / EM64T Red Hat: Enterprise Linux 2.1; 3 and 4 for X86 / EM64T
Bundled software
ServerStart: ServerBooks CD, ServerSupport CD & ServerView CD
Power
Power supply *
600 W
Weight & dimensions
Weight
55.1 lbs (25 kg)
Other features
Storage drive controller
2-channel Ultra320 SCSI
I/O ports
1 x Serial - RS-232-C (9-pin) 4 x USB 2.0
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
19 x 30.9 x 3.39" (483 x 785 x 86 mm)
Graphics card
Rage XL