location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD6555/12 coffee maker Semi-auto Pod coffee machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6555/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6555/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103822919 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 20:55:57
The date of the most recent change of the data-sheet in Icecat's system
Eco passport (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo HD6555/12 coffee maker Semi-auto Pod coffee machine 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Pod coffee machine 1.2 L
  • - Coffee pod
  • - 8 cups 1 bar
  • - 1450 W
  • - White
More>>>
Performance
Coffee maker type *
Semi-auto
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
8 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Number of spouts
2
Hot water system *
No
Heating system
Boiler
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee pod
Brand compatibility
Senseo
Brewing time (1 cup)
30 s
Number of water boilers
1
Cooking functions & programs
Multi beverage *
No
Coffee making
No
Espresso making *
No
Cappuccino making *
No
Americano making
No
Ristretto making
No
Latte making
No
Latte Macchiato making
No
Mocha making
No
Lungo making
No
Caffe Crema making
Yes
Hot milk making
No
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Cooking functions & programs
Orzo making
No
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Product color *
White
Removable drip tray
Yes
Illuminated on/off switch
Yes
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (max)
1450 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
8.39" (213 mm)
Depth
12.4" (315 mm)
Height
13" (330 mm)
Weight
3.75 lbs (1.7 kg)
Packaging data
Package width
9.06" (230 mm)
Package depth
15.4" (392 mm)
Package height
14.4" (365 mm)
Package weight
5.07 lbs (2.3 kg)
Technical details
Maximum cup height
3.94" (10 cm)
Other features
Pump pressure
1 bar
Country of production
Poland, Romania
On/off switch
Yes
Cable length
31.5" (0.8 m)