location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach PT568 toner cartridge 5 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach Check ‘Peach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT568
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT568
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Peach’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Peach PT568 toner cartridge 5 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Standard Yield
  • - Black toner page yield: 1500 pages Color toner page yield: 1000 pages
  • - 5 pc(s)
More>>>
Features
Compatibility *
CLP-360 CLP-360 N CLP-360 ND CLP-360 CLP-365 CLP-365 W CLX-3300 CLX-3300 CLX-3305 CLX-3305 FN CLX-3305 FW CLX-3305 W CLX-3305 Xpress C 410 W Xpress C 460 FW Xpress C 460 Xpress C 460 W Xpress C 467 W Xpress SLC 460 W
Quantity per pack *
5 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
1500 pages
Features
Color toner page yield *
1000 pages
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Samsung
Replacement for
Samsung CLT-406S
Product color
Black
Packaging data
Package type
Box
Country Distributor
Deutschland 1 distributor(s)