location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX TMP-10B computer monitor 10.1" 1024 x 600 pixels LED Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMP-10B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10101510.110
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX TMP-10B computer monitor 10.1" 1024 x 600 pixels LED Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 10.1" LED
  • - 1024 x 600 pixels
  • - 500:1
More>>>
Display
Display diagonal *
10.1"
Display resolution *
1024 x 600 pixels
Display technology *
LED
LED backlight
Yes
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Display brightness
200 cd/m²
Screen shape *
Flat
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Performance
OmniTapps Multitouch compatibility
No
Multimedia
Built-in microphone
No
Built-in camera *
No
Design
Product color *
Black
Housing material
Plastic
Ports & interfaces
Number of upstream ports
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Wall mountable
Yes
Weight & dimensions
Width (without stand)
9.76" (248 mm)
Depth (without stand)
1.14" (29 mm)
Height (without stand)
6.02" (153 mm)
Weight (without stand)
21.2 oz (600 g)
Country Distributor
Nederland 2 distributor(s)