location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-7700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG15401CE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638959
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 32 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 17.6 lbs (8 kg)
More>>>
Unleash your creativity
Unleash your creativity

Feel free to print your photos without worrying about the cost with this cartridge-free EcoTank. It comes with enough ink to print up to 3,400 photos (10x15cm). Its ultra-high-capacity ink tanks remove the need for cartridges, and makes it possible to print lots between refills.

Easy to use
Easy to use

This next generation EcoTank is more compact and is easier to use than ever before. It features an enhanced ink filling system and new ink bottles engineered for mess-free refills. It produces clear text and vivid colours thanks to the combination of pigment black and dye colour inks. It also has a front ink level display.

Quality photo printing
Quality photo printing

Print high-quality photos that can last up to 300 years in a photo album with this 5-colour ink system, which includes a black photo ink. It uses Epson’s reliable Micro Piezo printhead technology to produce quality prints and it includes an extended three-year warranty (upon registration) for peace of mind.

Print from almost anywhere
Print from almost anywhere

Print quickly and easily from a smartphone or tablet with Wi-Fi and Wi-Fi Direct. Take advantage of Epson Connect to send documents to print and scan using the free Epson iPrint app, or email files from anywhere in the world to your printer via Epson Email Print

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
32 ppm
Print margins (top, bottom, right, left)
0" (0 mm)
DVD/CD printing
Yes
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Features
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
Multi-purpose tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, SD, SDHC, SDXC
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.7"
Color display
Yes
Power
Power consumption (copying)
16 W
Power consumption (ready)
4.2 W
Power consumption (sleep)
1 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
14" (356 mm)
Height
6.34" (161 mm)
Weight
17.6 lbs (8 kg)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Other features
Duplex
Yes
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 03:35:36
Uk has collected 16 expert reviews for Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetscentral.co.uk
Updated:
2018-09-08 06:35:50
The Epson ET-7700 is one of the latest EcoTank printers from Epson and if you're unfamiliar with the EcoTank series, it's what you'd buy if you want to save money on ink whilst still getting a very good output whether printing documents or pictures. With...
0%
photoreview.com.au
Updated:
2020-06-12 20:56:45
The Epson Premium EcoTank ET-7700 has plenty of potential for use as a photo printer, best suited for prints destined for relatively short-term use and documents like school projects with text, graphics and photos.The black pigment ink has potential for...
Bottom line SPECSPrinter type: Thermal inkjet with refillable ink tanksPrinting method: On-demand piezoelectricNozzle configuration: 360 nozzles Black, 180 nozzles, each colour (Black, Cyan, Magenta, Yellow) (Dye)Minimum droplet size: 1.5 picolitresResolution: 5760...
87%
computershopper.com
Updated:
2018-01-21 03:35:36
A while back, during a briefing on some new Epson EcoTank printers, we asked the company why there were no consumer-grade EcoTank photo printers. At the time, the answer seemed obvious to us: that offering a volume discount on consumables for these ink-gu...
Good Excellent print, scan, and copy quality, especially photos, Very low cost per page, Easy to set up and use, Redesigned ink receptacles make refill foolproof...
Bad No automatic document feeder, No auto-duplexing, Very basic feature set and capacity...
Bottom line One of the first consumer-grade, five-ink EcoTank photo all-in-ones, Epson's Expression Premium ET-7700 prints very well at exceptionally low costs per page...
80%
pcmag.com
Updated:
2018-01-21 03:35:36
The Epson Expression Premium ET-7700 EcoTank All-in-One Supertank Printer ($549.99) is the smaller, less expensive, and less capable of two photo-centric all-in-one printers recently released by Epson. It can print borderless photos up to 8.5 by 11 inches...
Good Very low running costs, Comes with an abundance of ink, Very good text quality, Above-par graphics...
Bad Lacks ADF or fax capabilities, Expensive for its features, Photo quality unimpressive for a photo-centric inkjet...
Bottom line The Epson Expression Premium ET-7700 AIO printer has a high purchase price but offers very low running costs thanks to its use of bottled ink, although its photo quality proved merely average in our testing...
70%
betterbuys.com
Updated:
2018-01-21 03:35:36
The Expression ET-7700 all-in-one printers are two of the seven devices recently introduced in Epson's portfolio of EcoTank Supertank all-in-ones. The EcoTank printers has a unique feature of providing cartridge-free, easy-to-use ink tanks that has enough...
Good Easy to fill ink tanks with enough ink to last two years, networking and wireless connectivity, cloud printing and scanning...
Bad PCL and PostScript printing languages not supported; automatic document feeder not included...
Bottom line New all-in-one devices aimed at small offices that need basic multifunctionality and photo printing capability...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)