location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ACCSMNT CPU holder Monitor stand-mounted CPU holder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thin Client Mount - VESA Mounting Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACCSMNT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030867320 show
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Dec 2024 12:33:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ACCSMNT user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ACCSMNT CPU holder Monitor stand-mounted CPU holder Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monitor stand-mounted CPU holder Small Desktop 11 lbs (5 kg)
  • - 75 x 75,100 x 100 mm
  • - Black
  • - Material: Plastic, Steel
  • - Adjustable width
More>>>
Features
Type *
Monitor stand-mounted CPU holder
Recommended chassis type *
Small Desktop
Maximum weight capacity *
11 lbs (5 kg)
Panel mounting interface
75 x 75, 100 x 100 mm
Product color
Black
Material
Plastic, Steel
Adjustable width
Yes
Certification
RoHS
Weight & dimensions
Width
3.15" (80 mm)
Width adjustment range
0.669 - 2.76" (17 - 70 mm)
Depth
4.65" (118 mm)
Height
3.74" (95 mm)
Weight
23.5 oz (666 g)
Weight & dimensions
Package dimensions (WxDxH)
5.12 x 6.89 x 3.74" (130 x 175 x 95 mm)
Package weight
27.4 oz (776 g)
Packaging content
Screws included
Yes
Number of screws
14
Adjustable strap
Yes
Number of adjustable straps
1
Manual
Yes
Number of pads included
6
Washers included
Yes
Number of washers included
4
Mounting plate included
Yes
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)