location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Travelmate 800LCI Centrino 1.3 40GB 512MB 15" 0.5 GB AMD Radeon 9000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travelmate 800LCI Centrino 1.3 40GB 512MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T2506.030
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Travelmate 800LCI Centrino 1.3 40GB 512MB 15" 0.5 GB AMD Radeon 9000
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - AMD Radeon 9000
  • - 5.5 h
More>>>
Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.3 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
40 GB
Graphics
Discrete graphics card model *
AMD Radeon 9000
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio system with two speakers, SoundBlaster-Pro and MS DirectSound compatible, Built-in microphone
Optical drive
DVD read speed
8x
CD read speed
24x
CD rewrite speed
8x
Network
Networking features
Integrated 10/100Mbps Fast Ethernet; Wake-on-LAN ready, Y
Ports & interfaces
I/O ports
1 × CardBus type II slot, 1 × RJ-11 jack for modem, 1 × RJ-45 jack for Ethernet, 1 × DC-in jack for AC adapter, 1 × ECP/EPP-compliant parallel port, 1 × external VGA port, 1 × speaker/ headphone/ line-out jack, 1 × microphone/ line-in jack, 1 × FIR port, 1 × IEEE 1394 port, 4 × USB 2.0 ports, 1 × S-video-out (NTSC/PAL) port, 1 × 100-pin docking port, 1 × SmartCard interface slot
Keyboard
Keyboard type
Acer FineTouch: with a 5° curve, 84/85/88-key, inverted "T" cursor layout, 18mm spacing, 2.5mm (min.) key travel
Software
Bundled software
Acer Notebook Manager;Acer Launch Manager; Acer On-line User’s Guide; Norton AntiVirus;Adobe Acrobat Reader; PowerDVD (for models with DVD); NTI CD-Maker (for models with CD-RW)
Battery
Battery life (max)
5.5 h
Weight & dimensions
Weight *
5.93 lbs (2.69 kg)
Hard drive
Diskette drive memory
No
Storage drive type
Ultra ATA/100 HDD with Disc Anti-Shock Protection system
Other features
Bundled hardware
Manual, power supply unit, battery, recovery CD, 1x CD-RW, 2 x Smart Cards
Security features
TravelMate SmartCard solution including PlatinumSecret suite: PlatinumPAS, PlatinumSecure, PlatinumKey, 2 SmartCards; BIOS user and supervisor passwords; Slot for Kensington lock
Type
Laptop
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s