location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer beTouch E101 3.2" 11400 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
beTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
beTouch E101
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP.H450N.003 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:15:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer beTouch E101 3.2" 11400 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2"
  • - microSDHC
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 11400 mAh
More>>>
Display
Display diagonal *
3.2"
Panel type
LCD
Storage
Compatible memory cards *
microSDHC
Internal memory
256 MB
Camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Form factor *
Bar
Product color *
Black
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
11400 mAh
Talk time (2G)
5 h
Standby time (2G)
400 h
Weight & dimensions
Width
2.2" (56 mm)
Depth
0.504" (12.8 mm)
Height
4.45" (113 mm)
Weight *
4.16 oz (118 g)
Other features
Touchscreen
Yes
Ringer type
Polyphonic
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 01:40:57
Uk has collected 10 expert reviews for Acer beTouch E101 8.13 cm (3.2") 11400 mAh Black and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
46%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-08-17 01:40:57
Announced back in October last year the Acer beTouch E101 is one of those handsets which I'm not really sure where it sits compared to the competition. It's clearly a smartphone as it's running Windows Mobile 6.5 however it seems to be lacking a few f...
Bottom line This is a rather short review I'm afraid. Not because I'm being lazy but because it's a basic Windows Phone. If you read the site regularly you will have seen us review dozens of WinMo phones and you probably know the OS as well as I do so I'm not goin...
0%
theregister.co.uk
Updated:
2011-08-17 01:40:57
Acer has been successful in the laptop market by building low-cost, efficient computers that deliver the goods for less dosh than many of its big-brand brethren. When it first began manufacturing smart phones earlier this year, we had high hopes that t...
Bottom line The Acer beTouch E101 may have an exceptionally low price but it's also by far the least desirable of any smartphone we've seen this year. The lack of Wi-Fi or even 3G connectivity severely limits the use for its browsing capabilities but the inef...
45%
trustedreviews.com
Updated:
2011-08-17 01:40:57
A couple of weeks ago we looked at Acer's neoTouch S200 , its latest high-end handset that features a ferociously quick 1GHz processor and a high resolution screen. The E101, however, sits at the other end of the scale in the firm's new line-up of smartph...
Bottom line While the Acer beTouch E101 looks like quite an attractive handset on the surface, unfortunately when you dig beneath you find it's just lacking too many features that we now take for granted on smartphones...
50%
pcworld.in
Updated:
2011-08-17 01:40:57
The Acer beTouch E101 is the most inexpensive Windows Mobile 6.5 phone in the market today. It also symbolizes Acer’s recent foray into the smartphone market as a manufacturer of touch-based phones. At its price, the E101 had the potential of becoming...
Good Inexpensive, Good Productivity Features, Good Music Playback...
Bad Below Par Screen, Inefficient Touch Interface, Poor Camera, No WiFi or 3G Support...
Bottom line The Acer beTouch E101 is priced at Rs. 11,900. The price-tag looks good on a smartphone but the big downers are the limited connectivity options, below-par screen and unconvincing touch interface...
59%