location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Debitel S3650 2.8" 1000 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Debitel Check ‘Debitel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3650CWADBT
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Debitel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Debitel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Debitel S3650 2.8" 1000 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 400 pixels
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - 1000 mAh
More>>>
Brand Image Article code product Stock Price from
Nokia

Nokia S3650 2.8" 1000 mAh Black, Orange
(show image)
GT-S3650FOADBT S3650 0.00
(excl. VAT)
0 (incl. VAT)
Debitel

Debitel S3650 2.8" 1000 mAh Black, Yellow
(show image)
GT-S3650CYADBT S3650 0.00
(excl. VAT)
0 (incl. VAT)
Debitel

Debitel S3650 2.8" 1000 mAh Black, Pink
(show image)
GT-S3650TIADBT S3650 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M8910 3.1" 1000 mAh Black Samsung M8910 3.1" 1000 mAh Black
(show image)
GT-M8910MKAFOP M8910 0.00
(excl. VAT)
0 (incl. VAT)