location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AW168 wrist rest Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW168
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-AW168-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783922599
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:49:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AW168 wrist rest Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Easy to clean
  • - 5.47 oz (155 g)
More>>>
Features
Product color
Black
Easy to clean
Yes
Weight & dimensions
Weight
5.47 oz (155 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
19.6" (498 mm)
Package depth
2.87" (73 mm)
Package height
0.945" (24 mm)