location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline ACHARIPHONE3G Mobile phone Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACHARIPHONE3G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040112203
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline ACHARIPHONE3G Mobile phone Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Black
  • - 110 - 240 V
More>>>
Performance
Charger compatibility *
Mobile phone
Charger type *
Indoor
Performance
Compatibility
IPHONE | IPHONE 3G | IPHONE 3G S | IPOD 20GB | IPOD 20GB COLOR DISPLAY | IPOD 30GB 5G | IPOD 40GB | IPOD 60GB 5G | IPOD 60GB COLOR DISPLAY | IPOD MINI 4GB | IPOD MINI 6GB | IPOD NANO 06 2GB | IPOD NANO 06 4GB | IPOD NANO 06 8GB | IPOD NANO 2GB | IPOD NANO 3G 4GB | IPOD NANO 3G 8GB | IPOD NANO 4G | IPOD NANO 4GB | IPOD NANO 5G | IPOD PHOTO 30GB | IPOD PHOTO 60GB | IPOD TOUCH 16GB | IPOD TOUCH 2G | IPOD TOUCH 3G | IPOD TOUCH 8GB | IPOD U2
Design
Product color *
Black
Power
Input voltage
110 - 240 V
Weight & dimensions
Weight
2.22 oz (63 g)