location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GM750 3" 1500 mAh Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM750AVD2TN
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG GM750 3" 1500 mAh Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3" 240 x 400 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
More>>>
Display
Display diagonal *
3"
Panel type
TFT
Display resolution *
240 x 400 pixels
Display number of colors
262144 colors
Storage
Internal memory
200 MB
Camera
Rear camera resolution
2560 x 1920 pixels
Digital zoom
2x
Front camera type *
Single camera
Rear camera flash *
Yes
Video capture resolution (max)
320 x 240 pixels
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Design
Product color *
Black, Silver
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Software
Bundled software
Windows Mobile Player 10, MS Office
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Talk time (2G)
3.3 h
Standby time (2G)
380 h
Weight & dimensions
Width
2.11" (53.5 mm)
Depth
0.508" (12.9 mm)
Height
4.32" (109.8 mm)
Weight *
4.23 oz (120 g)
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 11:09:19
Uk has collected 22 expert reviews for LG GM750 7.62 cm (3") 1500 mAh Black, Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2011-08-07 11:09:15
In spite of some impressive specifications, we think the dual interface system combining LG's S-Class with Windows Mobile and doubling up on some applications is just too complicated for many users. LG - GM750 price Buy LG GM750 securely online at a b...
0%
trustedreviews.com
Updated:
2011-08-07 11:09:15
LG, like its Korean neighbour Samsung, has been an enthusiastic adopter of touchscreen technology for its phones. As well as producing touchscreen handsets based around its own operating system it has also snuggled up to Microsoft on quite a few occasions...
Bottom line LG has made some impressive touchscreen phones in the past but unfortunately, the GM750 is not one of them. It may be available on a pretty reasonably monthly tariff from Vodafone, but the sluggish performance and unresponsive touchscreen mean that we sti...
60%
theregister.co.uk
Updated:
2011-08-07 11:09:15
LG has produced a slew of good-looking handsets recently, not least with its sleek 'n' smooth Chocolate series. With its S-class UI it's also got a snappy icon-based interface which gets a little bit of an update with the LG GM750. LG's GM750: all the...
Bottom line The LG GM750 looks pretty good on paper but we found it to be a frustrating device in practice, largely because of its unresponsive screen. Even once we'd figured out how to get it working reliably, we still didn't feel comfortable having to use o...
65%
techradar.com
Updated:
2011-08-07 11:09:16
LG's GM750 is an entry-level touchscreen smartphone, boasting a decent specification and both Microsoft's Windows Mobile 6.5 operating system and LG's S-Class interface. Hardware buttons are limited, with most functions carried out via the 3-inch touch...
Good Office suite included, Good email support...
Bad Unresponsive screen, Difficult to access OS features, Shutter lag, No simple back option...
50%
tracyandmatt.co.uk
Updated:
2011-08-07 11:09:16
Having just reviewed the Samsung Omnia Lite, there seems little point in reviewing the LG GM750, as on the face of it they are pretty much the same device, the Omnia was overall capable and usable is there anything about the LG to set it apart and make...
Bottom line Setting aside the build quality that could be the review unit, I feel that LG and Vodaphone have done a better job with the GM750, it is a very capable device with a great spec, it has extras over and about the Samsung Omnia in the camera and optical j...
0%
pocket-lint.com
Updated:
2011-08-07 11:09:16
The LG GM750 is a fairly unassuming creature. To take it out of the box it looks little different to other recent non-Black Label handsets from LG. Put it down on the table with the Arena, the Renoir and even the Cookie and they're all pretty much lik...
Good Highly versatile, outstanding value, solid build and fully functional as a top smartphone...
Bad Slightly bland design, weak camera given the spec and generally under-powered...
Bottom line Little else will offer quite as much free from £25/month. A really good option for those who'd rather keep costs downKey specs3.5mm jack, 3G, 5 megapixels, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player, Touchscre...
80%
3g.co.uk
Updated:
2011-08-07 11:09:16
for the LG CM750 LG’s first Windows phone is a disappointment. The S-Class user interface doesn’t make the most of the operating system and emailing is unnecessarily long-winded. It has its good points – the touch-screen works well and the music and c...
Good For LG GM750, It’s a stylish handset with a touch screen and a good camera.
Bad for LG GM750...
60%
fonehome.co.uk
Updated:
2011-08-07 11:09:19
Once upon a time the teeny touchscreen-toting LG GM750 bumped into a rule book on the straight. The rule book told the GM750 that a smartphone had to be a big, clunking unwieldy candybar with a price tag bigger than James Corden’s waistline. The LG GM7...
Bottom line Think Pacquiao versus Klitchsko. That’s the LG GM750 versus the biggest, costliest smartphones out there today. It might not win in fisticuffs, but pound for pound it’s one of the best true smartphones on the planet.Love The new Windows Mobile 6.5 look...
80%
techsmart.co.za
Updated:
2014-03-22 01:51:11
LG’s GM750 smartphone is an affordable Windows powered smartphone, boasting some powerful multimedia and connectivity options, but unfortunately also some inconveniences associated with Windows Mobile (WinMo) smartphones. Its almost the same size as th...
Bottom line LG’s GM750 offers some very useful functions from Microsoft such as Office Mobile, but that is within a Windows environment that isn''t on par with Android or BlackBerry OS in terms of easy of use. Our vote for entry level smartphone still goes to the...
0%
recombu.com
Updated:
2014-04-02 01:54:54
Running Windows Mobile, LG suggests that GM750 is simplicity in a smartphone thanks to its easy integration with your Windows PC and multi-tasking functions. But how does it measure up during a hard day's work?What we likeEvery phone and its dog have m...
Bottom line There's a lot of functionality packed into that little form factor, but the GM750 simply can't handle it very well. While it sounds great on paper, the lag, confusing menus and relatively small screen make the user experience wrought with gritted teeth...
40%
recombu.com
Updated:
2011-08-07 11:09:15
Running Windows Mobile, LG suggests that GM750 is simplicity in a smartphone thanks to its easy integration with your Windows PC and multi-tasking functions. But how does it measure up during a hard day's work?What we likeEvery phone and its dog have m...
Bottom line There's a lot of functionality packed into that little form factor, but the GM750 simply can't handle it very well. While it sounds great on paper, the lag, confusing menus and relatively small screen make the user experience wrought with gritted teeth...
50%
mobilechoiceuk.com
Updated:
2011-08-07 11:09:16
The GM750 is lacking as a ‘smart’phone but its media features are above average. Others to consider Vodafone 360 Samsung H1 User opinions(0) Add opinion Read all opinions...
Good Capable camera, decent touch-screen, stylish...
Bad Inefficient email, difficult to master on-screen keyboard, loading and rendering of non-mobile websites below average.Look and Feel...
Bottom line The GM750 is lacking as a ‘smart’phone but its media features are above average...
60%
phonearena.com
Updated:
2011-08-07 11:09:18
Microsoft did pitch us a curve when they announced LG was going to be their exclusive partner for Windows Mobile 6.5 phones. We keep asking ourselves the same question over and over again “Why LG with their two Windows phones and not the undisputed lea...
70%