location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline ACHARSGHM600 mobile device charger Mobile phone AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACHARSGHM600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACHARSGHM600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080101700
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline ACHARSGHM600 mobile device charger Mobile phone AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Power source type: AC
  • - 110 - 240 V
More>>>
Performance
Charger compatibility *
Mobile phone
Power source type *
AC
Charger type *
Indoor
Performance
Compatibility
B3410 | C3050 | CORBY S3650 | E2210 | M8800 | OMNIA I900 | S3600 | SGHB460 | SGHC6620 | SGHD880 | SGHE251 | SGHF330 | SGHF480 | SGHF510 | SGHG400 | SGHI450 | SGHI550 | SGHI560 | SGHI560V | SGHI780 | SGHJ400 | SGHJ630 | SGHJ750 | SGHJ770 | SGHL760 | SGHL770V | SGHL810V | SGHL870 | SGHM310 | SGHM600 | SGHS710I | SGHU900 | STAR S5230
Power
Input voltage
110 - 240 V
Weight & dimensions
Weight
2.22 oz (63 g)
Other features
Built-in battery
No