location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ARC 4110 IX fridge-freezer Freestanding 340 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARC 4110 IX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARC 4110 IX
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Whirlpool ARC 4110 IX fridge-freezer Freestanding 340 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 340 L
  • - 272 L Fridge interior light
  • - 68 L 4 kg/24h
  • - 376 kWh
More>>>
Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Reversible doors
Yes
Performance
Total net capacity *
340 L
Total gross capacity
371 L
Climate class *
T
Fridge
Fridge net capacity *
272 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
4
Freezer
Freezer net capacity *
68 L
Freezer
Freezing capacity *
4 kg/24h
Storage time during power failure *
12 h
Power
Annual energy consumption *
376 kWh
Weight & dimensions
Width *
23.6" (600 mm)
Depth *
26" (660 mm)
Height *
74.4" (1890 mm)
Weight *
145.5 lbs (66 kg)
Other features
No Frost system
No
Built-in freezer
Yes
Power requirements
220 - 240V, 50/60Hz
Anti-bacterial function
Yes