location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S8000 3.1" Bada 1080 mAh Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S8000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAS8000VIMP
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:47:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung S8000 3.1" Bada 1080 mAh Violet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.1" 480 x 800 pixels
  • - 0.8 GHz
  • - 16 GB
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1080 mAh
  • - Bada
More>>>
Display
Display diagonal *
3.1"
Panel type
AMOLED
Display resolution *
480 x 800 pixels
Display number of colors
16.78 million colors
Processor
Processor frequency *
0.8 GHz
Storage
Maximum memory card size
16 GB
Internal memory
2048 MB
Camera
Rear camera resolution
2592 x 1944 pixels
Digital zoom
4x
Front camera type *
Single camera
Rear camera flash *
Yes
Video capture resolution (max)
720 x 480 pixels
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Bluetooth profiles
A2DP
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Form factor *
Bar
Product color *
Violet
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Speakerphone
Yes
Direct printing
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
Multimedia
FM radio
Yes
Document formats supported
PDF
Call management
Call waiting
Yes
Call hold
Yes
Call timer
Yes
Software
Platform *
Bada
Operating system installed *
Bada
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1080 mAh
Talk time (2G)
8.15 h
Standby time (2G)
420 h
Weight & dimensions
Width
2.11" (53.5 mm)
Depth
0.469" (11.9 mm)
Height
4.28" (108.8 mm)
Weight *
3.88 oz (110 g)
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Phonebook capacity
2000 entries
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 12:28:23
Uk has collected 91 expert reviews for Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Violet and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
electricpig.co.uk
Updated:
2011-08-07 12:25:40
Samsung has been beavering away round the clock to serve up the lush OLED screen found on its latest top notch mobile, the Samsung Jet. That 3.1–inch wonder, alongside specs that’ll make Apple, Nokia and the rest of the gang green with envy, plus lofty...
Good OLED screen is lush, specs galore...
Bad Lack of smartphone skills...
Bottom line A cool phone let down by a few laggy problems...
80%
itreviews.com
Updated:
2011-08-07 12:25:44
There is a lot to like about the Samsung Jet. Ignore the fancy cube interface (which is easily done), forget about shaking to switch apps (also easy to do), and concentrate on the core features, and this is a well put together and serviceable handset...
0%
expertreviews.co.uk
Updated:
2011-08-07 12:25:46
Samsung's J?©t has a lovely OLED screen with amazingly bright colours and a high, 800x480 resolution. Only LG's Viewty matches it for size, but the J?©t's screen blows the Viewty's away for quality. The 800MHz Qualcomm processor makes the J?©t feel zip...
Bottom line An excellent multimedia phone with gorgeous colours on its large screen, and plenty of apps to help you organise your social life...
100%
fonehome.co.uk
Updated:
2011-08-07 12:25:51
Although the Samsung Jet is a undoubtedly a versatile device it has a couple of features that stand-out head and shoulder s above its technical brethren: namely the 3.1-inch OLED touchscreen and an 800Mhz processor under the bonnet. Does that mean this...
Bottom line The Samsung Jet is a multimedia monster and a very good effort from Samsung. That screen is a delight. It’s just a shame it’s held back by a few flaws.LoveBrilliant and vivid 3.1-inch OLED touchscreenSuperb multimedia functionsIt has a super-powerful p...
80%
wired.co.uk
Updated:
2011-08-07 12:26:05
Small, light and nicely styled, on paper the Samsung Jet has everything that you'd would want in a smartphone. You get 3G connectivity, Bluetooth, wi-fi, an FM radio and a touchscreen. This three-inch AMOLED screen is the Jet’s stand out feature, and w...
60%
theregister.co.uk
Updated:
2011-08-07 12:26:38
The main selling point for the Samsung S8000 Jet isnt its OLED screen, or its 5Mp camera, or even its sleek and compact good looks. For this model, Samsung is highlighting a major element of the modern multimedia phone that often gets overlooked – the...
Bottom line The Samsung S8000 Jet isnt a do-everything phone but its still a very attractive handset, and certainly seems to deliver on its core offerings: speed and ease of use. The OLED screen is a gem and though we would have liked it to have been a smidgeon...
85%
igizmo.co.uk
Updated:
2011-08-07 12:26:53
Samsung's high-performance Jet takes flight to prove itself smarter than a smartphone Attractive / Fast / Great screen / Loads of features Gimmicky Cube 3D interface / Occasionally clunky touch UI Samsung’s strength as a mobile phone maker is often und...
Good Attractive, Fast, Great screen, Loads of features...
Bad Gimmicky Cube 3D interface, Occasionally clunky touch UI...
80%
digitalversus.com
Updated:
2011-08-07 12:26:55
Presented in great pomp and circumstance a few weeks ago, the Jet is the new Samsung flowering. Smarter than a smartphone, is the ad-speak hook and with its closed OS, the Jet is not a smartphone but rather an intelligent multimedia phone and pretty hi...
Good Nice design and build / Good finish, Good quality screen, Google suite installed, Standard audio jack – hands free kit, Battery life...
Bad Audio quality poor, Memory card is not accessible from outside, No app store...
100%
gadgetshow.channel5.com
Updated:
2011-08-07 12:26:56
The Samsung Jet is a touchscreen multimedia phone with some impressive specs, including a touchscreen, hi-res WVGA OLED panel, 8GB of storage expandable via microSD, a five-megapixel camera, HSDPA and Wi-Fi for fast browsing wherever you are, and GPS t...
Good Samsung's been toiling in the labs day and night to come up with the OLED screen on the Samsung Jet, and it's paid dividends. It's by far the most luscious we've ever laid eyes on in a phone, and threatens to make films watchable on a 3.1-...
Bad Samsung says the Jet is "smarter than smartphone", which is a fib Pinnochio would gouge your eyes out with. It's not a smartphone, so there's no way to load up on third party apps, leaving you stuck with the programs Samsung has deigned to pre-ins...
Bottom line The Samsung Jet's got us perplexed: it's powerful, beautiful and intuitive, but we don't get the point of a dumbphone that costs as much as a smartphone. It destroys the Nokia 5800 XpressMusic and LG Arena, but unless you've never needed t...
80%
tracyandmatt.co.uk
Updated:
2011-08-07 12:27:17
In June this year Samsung hosted launch events called “Samsung Mobile Unpacked” in London, Dubai and Singapore. This event saw the live launch of the Samsung S8000 Jet. The device is advertised as being “smarter than a smartphone”. Let’s see if Samsung...
Bottom line Overall the Samsung JET is an amazing little phone. Its jam-packed with features and so easy to use. Although the camera and video features are not as good as on the LG Arena pretty much everything else is better in my opinion. “Smarter than a smart...
0%
trustedreviews.com
Updated:
2011-08-07 12:27:29
Following last week's Tocco Lite and the 8-megapixel camera toting i8910 from a month ago, I now have Samsung's Jet S8000 in my hands. Those two previously reviewed handsets represent the top of Samsung's current line-up and its budget model. The Jet lie...
90%
3g.co.uk
Updated:
2011-08-07 12:27:30
The Samsung Jet is a handset that the Korean manufacturer can be very proud of. It’s packed with features and has exquisite looks, all of which are available at an appealing price. However, if you’re going to bill a handset as being ‘better than the...
Good The AMOLED screen sparkles and enriches everything from viewing your photos to watching your movies.
Bad The onboard GPS left us reeling and nervous to use it for anything more than a rough ‘guestimate’ to your exact location.
80%
itpro.co.uk
Updated:
2011-08-07 12:27:51
A seriously feature-rich, and in many ways talented, phone, but it falls short as a business device. If you want a smartphone, an Android -based device or even the iPhone will serve you better...
67%
gadgetrepublic.com
Updated:
2011-08-07 12:27:51
This is the phone that its manufacturers claim is 'smarter than smartphone'. Nice line, but does it have what it takes to kick devices such as the iPhone and Palm Pre where it hurts?First and foremost, there are things the Samsung Jet definitely has th...
0%
techradar.com
Updated:
2011-08-07 12:27:56
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Samsungs latest flagship handset, the Samsung Jet S8000, was released to massive fanfare around the world, and the General Manager for the UK said that he thought it was better than the...
Good Great camera, Lovely screen, Good battery life, Nice, responsive touchscreen...
Bad Poor internet browser, TouchWiz interface lets down decent hardware list, slightly cheap feel, laggy interface at times...
80%
T3.com
Updated:
2011-08-07 12:28:01
Not quite as lovely as the Gladiator The launch of the new Samsung Jet S8000 saw the phone paraded as ‘Smarter than Smartphone’, laying the gauntlet down to all the high-falutin’ handsets on the market at the moment. With an 800MHz processor, it’s c...
Good Super-fast processor and decent camera, Awesome AMOLED screen and 3.5mm jack...
Bad Sluggish when flicking through album covers or scrolling through pictures, Not as slick as what we were hoping for...
Bottom line The Jet is a great little bit of kit with a lot of power under the diminutive hood. We love the styling (although the chassis feels a little cheap) and for a cut-price option to the iPhone, this is a top notch effort...
80%
goodgearguide.com.au
Updated:
2011-11-05 20:18:07
Although it packs in a wealth of features including a brilliant AMOLED display, a 5-megapixel camera and Wi-Fi, the Samsung Jet Icon isnt actually a smartphone. Although you cannot install third-party applications on it, the intuitive TouchWIZ interface and zippy performance make the Jet Icon a joy to use.The Samsung Jet Icon mobile phone follows a very similar design look and feel to the cheaper and downsized Samsung Preston Icon — with a few distinguishing touches. The hexagonal cube menu...
Good Compact design, AMOLED display, TouchWIZ user interface, 5-megapixel camera, GPS, Wi-Fi, smart unlock...
Bad No access to third party apps, messaging speeds are a little slow, resistive touch screen rather than capacitive...
Bottom line Samsung’s Jet Icon may not be a smartphone, but it comes close. Its wealth of useful features, combined with a stylish and user friendly interface, make this mobile phone an excellent choice...
80%
knowyourmobile.com
Updated:
2014-03-22 02:09:59
Last June we reviewed the Samsung Jet. A year is a long time in mobile phones, and Samsung has produced a small army of handsets since, but now up pops the Jet Ultra, a physical lookelikee for the original Jet with more than a passing resemblance to i...
Good Small, 3.5mm headset jack, Nice screen...
Bad A virtual repeat of the original Jet, Cramped keyboard...
Bottom line The Jet Ultra is an old favourite with a tweaked, name. But it is small, neat and nice for all that...
60%
techsmart.co.za
Updated:
2014-03-22 02:09:59
She’s A Genius by Jet has been blaring in the office all spring, it’s just so catchy. It’s remarkable just how genius the Samsung Jet turns out to be with cool features like its gesture initiated shortcuts, multitasking and auto-switching to speakerpho...
0%
knowyourmobile.com
Updated:
2014-03-22 02:10:00
The megapixel war has been a cornerstone of the mobile market for years now. You’d be out at the pub, showing friends your latest mobile phone with its flashy 2-megapixel camera, only to have an abrasive, drunken friend mouthing off about how his phone...
Good AMOLED screen, Decent camera, 3.5mm jack...
Bad If only it used a capacitive touchscreen, No cover for camera lens...
Bottom line The Samsung Jet is an attractive, accessible handset whose slickness is only held back by the fact that, sensitive as its screen is, it doesnt have an ultra touch-friendly capacitive touchscreen...
80%
stuff.tv
Updated:
2014-03-22 02:10:00
Sometimes the widgets can be a bit overwhelming, in which case the curious 3D-cube button under the screen simply takes you in and out of the regular menu. There’s more than one screen here, too, and you flick through from one page to the next.Spin t...
Good Very fast operation. Great screen. Decent camera...
Bad Widgets can be unwieldy. Camera shutter lag...
Bottom line Small, responsive and easy to use, but lacks the power and versatility of a smartphone...
80%
recombu.com
Updated:
2014-03-31 03:41:16
The new Samsung Jet has been advertised as a phone for the impatient. It’s the all new touchscreen mobile from Samsung and we impatiently took it for a spin to see how it rates in the already crowded touchscreen marketplace.What we likeIt’s an elegant...
Bottom line The Samsung Jet has a fantastic looking screen, a good camera and solid call quality. If you’re not a touchscreen connoisseur then some of the issues that we had with it may not affect you. This felt more like a fashion phone than an iPhone competitor...
60%
cgena.com
Updated:
2016-11-26 16:45:53
There have been a lot of touch phones coming out this year that are affordable and reachable for yuppies without us having to worry about it being a crappy, entry level phone. Included in the list of mobile phone companies who are now mass-producing t...
Bottom line There are certainly a lot of things to love about the Samsung GT-S8000 Jet. Although not as fast as the iPhone, it's definitely much faster than the previous ones we've had, and can even compete head-to-head with LG's Arena KM900. You can get bright...
0%
Mobile88.com
Updated:
2016-11-26 16:45:53
The Jet is an affordable device compared to its closest rivals, and it is a multimedia phone with a chock full of features. However, the TouchWiz feels like it needs a little tweak before Samsung gets it right. At RM 1,888 we recommend...
70%
tbreak.ae
Updated:
2016-11-26 16:45:53
Samsung launched their “Jet” mobile phone today at the extremely posh Atlantis hotel in the Palm Jumeirah. Called Jet because of its speed, the handset features an 800MHz CPU as well as 2GB onboard storage that can be expanded to 16GB. The phone has al...
0%
mobilewhack.com
Updated:
2011-08-07 12:25:24
Today we’ve got another Samsung phone to look at, a little something they call the Samsung Jet. And while it may not be the high-flier you might expect with a name like that, it won’t be completely grounded either. And since I’m out of aerial puns (at...
60%
cgena.com
Updated:
2011-08-07 12:25:28
There have been a lot of touch phones coming out this year that are affordable and reachable for yuppies without us having to worry about it being a crappy, entry level phone. Included in the list of mobile phone companies who are now mass-producing t...
Bottom line There are certainly a lot of things to love about the Samsung GT-S8000 Jet. Although not as fast as the iPhone, it's definitely much faster than the previous ones we've had, and can even compete head-to-head with LG's Arena KM900. You can get bright...
0%
mobilementalism.com
Updated:
2011-08-07 12:25:30
You’ve seen the TV ad – now read the Samsung Jet review! The ad bangs on a lot about how you don’t have enough time in the day, and how the Jet can save you time by being super fast, super-responsive, and super useful. Is any of it true? Is the Jet a...
Bottom line So there you have it – the Samsung Jet, a super-speedy touchscreen phone with some cracking features, novel user interface, great video abilities and all at a bargain price. It’s not going to set the world on fire like the Superphones that hav...
0%
infosyncworld.com
Updated:
2011-08-07 12:25:37
We recently checked out the latest and greatest low-end and high-end choices in Samsung's all-touch cell phone lineup: The Samsung Jet and Samsung Corby.
0%
Theinquirer.net
Updated:
2011-08-07 12:25:48
The Jet's 3.1-inch AMOLED full touchscreen is very clear and bright, almost beyond belief when seen up close. Comparing the screen with many other handset displays around, the Jet really stands head and shoulders over the masses. It is almost as if...
Good AMOLED screen, powerful processor.
Bad 5 megapixel camera when it should be higher.
70%
fonearena.com
Updated:
2011-08-07 12:25:53
With millions spent on Research , Unique Marketing strategy with lot of fanfare Samsung had launched “smarter than smartphone” Samsung JET with the model number S8000 It is loaded with features according to the specs sheet – 800mhz CPU,AMOLED resistiv...
Bottom line The Samsung Jet retails at around Rs.19500 now and for the price it does provide loads of features which are packed in a great form factor. The phone certainly has one of the best touchscreen displays in the market but a Capacitive screen like on the i...
0%
insidehw.com
Updated:
2011-08-07 12:25:55
Samsung Jet was presented in Jun this year and now, it has arrived in our test lab. First detail that anyone will notice is its significantly lower price tag compared to similar models on the market. There is also very fast Qualcomm MSM6246 at 800MHz C...
Bottom line All in all, if you caught yourself watching for smartphones that cost around 700€ (like Samsung Omnia HD) but didn’t want, or couldn’t, purchase it, there is now much more reasonably priced Samsung Jet. To be honest, Jet is not Omnia HD...
0%
pcworld.in
Updated:
2011-08-07 12:26:09
Touchscreen phones are many, but the Samsung Jet just struck the right balance between features and performance at a competitive price.FeaturesThe Jet doesn’t fall short of any features we could think of. The 3.1-inch AMOLED touch screen with WVGA reso...
Good Plenty of Features, 3.5mm Jack, Looks Good, Excellent Screen, Very Good Camera...
Bad Camera Flash is Poor, App Library is Limited, Resistive Touchscreen...
Bottom line The Samsung Jet is priced at Rs. 18,000. Overall, it is a beautiful touchscreen phone that offers impressive multimedia experience without sacrificing on features or commanding a high price...
82%
best4reviews.com
Updated:
2011-08-07 12:26:29
When I first got my hands on the Samsung Jet I observed several interesting things, the most obvious of them is that the Jet, or S8000 if we want to get technical is actually quite small, measuring in at a not so whopping...
Good A black plastic finish that looks perfectly OK The build quality is good, phone seems good and sturdy Comfortable size in hand 5MP camera Nice bright screen Memory is expandable via micro SD card slot...
Bad Easy to see influence of styling from other mobiles/smartphones Touchscreen at time lacks responsiveness that one would expect. Some system lag To easy to accidentally press a side button when not wanted...
Bottom line Reviewing the Jet has been a bit of a journey. Some things I love, such as the camera and the overall excellent level of usability via Samsung's TouchWiz 2.0 operating system. Regrettably it’s this OS that lets down the Jet which at times I suspect i...
67%
mobiletechreview.com
Updated:
2011-08-07 12:26:32
The Samsung Jet isn't just a phone, it's a billboard for every feature Samsung can squeeze into a handset. We can just imagine the higher-ups handing this phone over to carriers around the world, saying "here's everything we can serve up. Pick three f...
Good TouchWiz 2.0, incredible array of features.
Bad Occasionally slow despite very fast CPU, some quirks.
Bottom line The Samsung Jet S8000 is the kind of handset phone geeks drool over. It's got every feature under the sun except mobile TV rolled into a slim and attractive package. And surprisingly it's small, light and relatively reasonably priced. The camera i...
80%
techtree.com
Updated:
2011-08-07 12:26:41
After Samsung set the low-end mobile phone market on fire with its Star series phones; Star & Star 3G, they have introduced a new touch handset in the high-end segment - the Samsung Jet S8000. This new phone from Samsung is equipped with TouchWIZ 2.0 U...
Good 3.1-inch AMLOED screen, 800MHz processor, TouchWIZ 2.0 UI, Motion Gate, 2GB internal memory, Wi-Fi, GPS, DivX/XviD support, feature-rich 5MP camera with dual-LED flash, accelerometer, battery life...
Bad Poor sunlight legibility, GPS software, microSD slot under battery cover...
Bottom line After Samsung set the low-end mobile phone market on fire with its Star series phones; Star & Star 3G, they have introduced a new touch handset in the high-end segment - the Samsung Jet S8000. This new phone from Samsung is equipped with TouchWIZ 2.0 U...
90%
etechreviews.com
Updated:
2011-08-07 12:26:46
The Samsung Jet is one of the best available attractive phone and it has git the simpler and still stylish touch screen and also it is one of the most happening device of the Samsung in recent times. Performance wise also it is good and has ful...
Bottom line The Samsung Jet is featuring just as the name, Jet. The speed is marvellous and also the performance becomes quite smashing. The multimedia is functioning brilliantly. So, this is a phone for the extra activity and also for the better performance seek...
0%
mobileburn.com
Updated:
2011-08-07 12:27:00
The Samsung S8000 Jet is the Korean manufacturers latest flagship feature phone product, which Samsung claims to be "smarter than a smartphone." That sets some pretty high expectations, but on paper, at least, the Jet certainly seems to have what it...
Bottom line Camera Samples Leave a comment! Featured products from the MobileBurn store...
0%
ld2.ciol.com
Updated:
2011-08-07 12:27:07
It takes quite a bit of doing to displace the smartphone biggies, but Samsung is pinning hopes on the Jet, which they call 'smarter than a smartphone'. Barring the proprietary OS, it has several features which you expect to find in a smartphone;...
Good Awesome screen, performance...
Bad Limited add-on applications...
100%
phonearena.com
Updated:
2011-08-07 12:27:14
There are 365 days (generally), 8,760 hrs or quite a few minutes and seconds a year. Thousands of things happen in that amount of time, even in the cooped up world of cell phones. The truly significant events, however, are scarcer than hen´s teeth. The...
Good Impressive back, Multitasking, 3.1inch AMOLED screen, Extremely capable browser, Plays DivX/Xvid content with resolution width of up to 720 pixels with utmost quality, Handy screen keyboards, Supports syncing with Microsoft Exchange Server...
Bad No automated email account setup, No family name searches in phone contacts, Interface gets sluggish in certain applications, Fingerprint magnet...
Bottom line Let´s first answer the question “Is the Samsung Jet smarter than smartphone?” – the answer is “No”. The snappy processor, Microsoft Exchange support and multitasking functionality are not enough to make someone who´s used to smartphones switch over to...
90%
tech2.com
Updated:
2011-08-07 12:27:26
I was quite fascinated with the Jet when I first laid eyes on it last month in Although a little generic in design it did have that certain je ne cest quoi quality about it. What really intrigued me was the name of course. Speed of multitasking was t...
Good Touchscreen is quite responsive, UI is smooth and finger friendly, Plenty of relevant and funky features...
Bad Music player volume is low, No GPS software included, Most motion based functions didnt seem to work...
Bottom line CameraThe 5 megapixel AF camera is another one of the Jet’s assets. It has plenty of features to choose from which include – Smile Shot, an auto Stitch Panorama mode that you can use for vertical shots as well as horizontal, 11 Scene modes, Wi...
80%
recombu.com
Updated:
2011-08-07 12:27:32
The new Samsung Jet has been advertised as a phone for the impatient. It’s the all new touchscreen mobile from Samsung and we impatiently took it for a spin to see how it rates in the already crowded touchscreen marketplace.What we likeIt’s an elegant...
Bottom line The Samsung Jet has a fantastic looking screen, a good camera and solid call quality. If you’re not a touchscreen connoisseur then some of the issues that we had with it may not affect you. This felt more like a fashion phone than an iPhone competitor...
70%
mobilechoiceuk.com
Updated:
2011-08-07 12:27:35
A gorgeous looking device with plenty going on under the bonnet. Others to consider Apple iPhone 3GS User opinions(0) Add opinion Read all opinions...
Good The AMOLED screen sparkles and enriches everything from viewing your photos to watching your movies...
Bad The on-board GPS left us reeling and nervous to use it for anything more than a rough ‘guestimate’ to your exact location.Look and Feel...
Bottom line A gorgeous looking device with plenty going on under the bonnet...
80%
mobi101.com
Updated:
2011-08-07 12:27:43
Samsung Jet S8000Samsung’s new widget - Samsung Jet S8000 appears entirely bubbly! The new Samsung series is something, and I would suggest before commenting on its usefulness and performance, first of all - get one, use it and then comment. So when yo...
0%
gsmarena.com
Updated:
2011-08-07 12:27:48
So, in a nutshell - the Samsung S8000 Jet is quick to please and keen to entertain. If not the feature load, were impressed with the fluid, lively and ticking user interface. Sometimes fun to use does matter as much as all the extra features in world...
0%
stuff.tv
Updated:
2011-08-07 12:28:03
Sometimes the widgets can be a bit overwhelming, in which case the curious 3D-cube button under the screen simply takes you in and out of the regular menu. There’s more than one screen here, too, and you flick through from one page to the next.Spin t...
Good Very fast operation. Great screen. Decent camera...
Bad Widgets can be unwieldy. Camera shutter lag...
Bottom line Small, responsive and easy to use, but lacks the power and versatility of a smartphone...
80%
tbreak.ae
Updated:
2011-08-07 12:28:09
Samsung launched their “Jet” mobile phone today at the extremely posh Atlantis hotel in the Palm Jumeirah. Called Jet because of its speed, the handset features an 800MHz CPU as well as 2GB onboard storage that can be expanded to 16GB. The phone has al...
0%
mobile-review.com US
Updated:
2011-08-07 12:28:12
We were content with the S8000s reception quality, although it wasnt much different from other phones in this class. The ring tones volume was pretty average, and we even missed some calls when the phone was stuffed in a bag. The vibro alert was not...
0%
hardwarezone.com.sg
Updated:
2011-08-07 12:28:17
Samsung's mobile phone strategy has always been about innovation and design. With the proliferation of touchscreen devices in recent months, it's clear to all that the future lies in the human touch. Timed to coincide with CommunicAsia 2009, Samsung ha...
0%
brighthub.com
Updated:
2011-08-24 02:49:47
Feature phones are a dying breed. Smartphone prices have dropped to a phenomenal level, and users are becoming more tech savvy by the second. In such an environment, the old Samsung Jet S800 can still hold its own against lower and mid-range smartphon...
80%
Brand Image Article code product Stock Price from
Samsung M5650 Lindy 2.8" 960 mAh Blue Samsung M5650 Lindy 2.8" 960 mAh Blue
(show image)
GT-M5650VBAFOP M5650 Lindy 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5230 3.2" 1320 mAh Black
(show image)
002P9T5 5230 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5230 3.2" Single SIM 3G 1320 mAh Silver, White
(show image)
002P395 5230 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5530 XpressMusic 2.9" 1000 mAh Blue, White
(show image)
002N7Z3 5530 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia N86 8MP 2.6" 1200 mAh White
(show image)
002N149 N86 8MP 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5800 3.2" 1320 mAh Black, Blue
(show image)
002L1F9 5800 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia N85 2.6" 1200 mAh Black
(show image)
002K2D9 N85 0.00
(excl. VAT)
0 (incl. VAT)
Samsung I8910 HD black 3.7" 1500 mAh Samsung I8910 HD black 3.7" 1500 mAh
(show image)
GT-I8910DKAITV I8910 HD black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia E75 2.4" 1000 mAh Red
(show image)
002L3N9 E75 0.00
(excl. VAT)
0 (incl. VAT)