location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM BlueFRITZ! Starter Pack ISDN access device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlueFRITZ! Starter Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001644
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2020 22:30:08
The date of the most recent change of the data-sheet in Icecat's system
Technical details
Compatible operating systems
Windows
Connector(s)
RJ-45
Ports & interfaces
USB 2.0 ports quantity
1
Power
AC input voltage
230 V
Power
AC input frequency
50 Hz
Weight & dimensions
Width
6.3" (160 mm)
Height
4.8" (122 mm)
Depth
1.22" (31 mm)
Certificates
Certification
CE
Brand Image Article code product Stock Price from
AVM BlueFRITZ! ISDN Set ISDN access device Wireless AVM BlueFRITZ! ISDN Set ISDN access device Wireless
(show image)
20001652 BlueFRITZ! ISDN Set 0.00
(excl. VAT)
0 (incl. VAT)