location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nuvi 1250 navigator Fixed 3.5" LCD Touchscreen 4 oz (113.4 g) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nuvi 1250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00783-20
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:24:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin nuvi 1250 navigator Fixed 3.5" LCD Touchscreen 4 oz (113.4 g) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 3.5" Silver
  • - Auto
  • - Touchscreen 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:14:24
Uk has collected 1 expert review for Garmin nuvi 1250 navigator Fixed 8.89 cm (3.5") LCD Touchscreen 113.4 g Silver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 14:34:09
The nuvi 1250 is Garmin's cheapest in-car GPS unit. It's very similar to the nuvi 1260, but lacks Bluetooth hands-free capabilities. Provided you can live with the small display and the lack of lane guidance, the nuvi 1250 provides an excellent navigational experience for its price.The Garmin nuvi 1250 is a tiny GPS unit. Garmin claims it is 25 per cent slimmer than the devices in the previous nuvi range. It follows a similar design pattern to other nuvi models, with a matte black bezel surr...
Good Compact size, good navigation experience, fast, ecoRoute function...
Bad Small screen, no lane guidance, can’t change default keyboard layout...
Bottom line Provided you don’t require any advanced features and can live with a small display, Garmin’s nuvi 1250 GPS unit offers an excellent navigation experience...
70%