location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K4250LX Laser Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung MultiXpress SL-K4250LX Laser Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS030A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628526796 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2024 02:00:24
The date of the most recent change of the data-sheet in Icecat's system
Automobile dealership franchiser J.D. Byrider drives efficiency with HP MPS (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Print Drivers Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Principal: HP MPS solution expands to improve security, mobility (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DreamWorks speeds contract process with help from HP, Hyland and Autonomy (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Mercury Insurance Group engaged HP MPS to empower their technology vision. (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Merck implements HP MPS to reduce costs and add environmental benefits (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The Silver Valley Unified School District relies on HP Managed Print Services. (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Planet Partners, HP PurchasEdge and HP MPS programs benefit Colorado State University (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP MPS aids in efficient healthcare at Houston Healthcare while reducing costs (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP MPS solves immediate problems and offers opportunities for Davis & Gilbert (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Baptist Health uses HP Imaging and Printing Security to improve print security. (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung MultiXpress SL-K4250LX Laser Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A3 25 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Ethernet LAN
  • - Internal memory: 4096 MB Built-in processor 1000 MHz
  • - 150.1 lbs (68.1 kg)
More>>>
Work smarter with an intuitive Smart UX Center

Touch to print, just like on a tablet
Do more with productivity-boosting features
Tap to print with NFC technology

Fast prints and scans without sacrificing quality

Fast scanning and no-fuss printing
Stand out with sharp, high-quality print output

Less worry over security risk and operating costs

Less worry of failure, security risk, high operational costs and more
Low costs with high durability
Enhance productivity with variable options

Stand out with sharp, high-quality print output

Samsung's unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi provides that everything you do will stand out.[1]

Less worry of failure, security risk and downtime

The Samsung K4250LX offers outstanding control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.

Tap to print with NFC technology

Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.

Fast scanning and no-fuss printing

The SMART MultiXpress K4250LX printer is equipped with Dual-Scan ADF technology that delivers fast scanning speeds of up to 120 double-side ipm for mono, and a 1 GHz dual-core CPU that powers printing at 25 pages per minute (ppm).[1]

Do more with productivity-boosting features

Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. http://www.printingapps.samsung.com

Touch to print, just like on a tablet

Innovation and usability is built into the SMART MultiXpress K4250LX. The Samsung Smart UX Center is a comprehensive open UX system powered by Android™ that is intuitive and extensible. It helps to ensure compatibility with Android-based devices.

Low costs with high durability

Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.[1]

Enhance productivity with variable options

Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets.[1]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
8.5 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
11.7 x 17" (297 x 432 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Software, TWAIN, WIA
Scan speed (color)
80 ppm
Scan speed (black)
80 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
5000 - 10000 pages per month
Maximum duty cycle *
100000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Enterprise
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2180 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Glossy paper, Heavy paper, Letterhead, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4
ISO C-series sizes (C0...C9)
C5, C4, C6
Non-ISO print media sizes
16K, Oficio
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL, C4, C6
Custom media width
3.86 - 11.7" (98 - 297 mm)
Custom media length
5.83 - 17" (148 - 432 mm)
Paper tray media weight
60 - 220 g/m²
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
4096 MB
Internal storage capacity
320 GB
Internal memory *
4096 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.6 dB
Design
Built-in display *
Yes
Display diagonal
10.1"
Control type
Touch
Color display
Yes
Power
Power consumption (printing)
800 W
Power consumption (copying)
800 W
Power consumption (ready)
100 W
Power consumption (sleep)
1.5 W
Energy Star Typical Electricity Consumption (TEC)
1.478 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Certificates
Certification
EN 61000-3-2: 2014 (Class A), EN 61000-3-3: 2013 (Class A), EN 55024: 2010 (Class A), EN 55032: 2012/AC: 2013 (Class A), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class A), ICES-003 Issue 5 (Class A), KN22 2009, KN24 2011-09 (Class A), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class A), CISPR 22, CISPR 24, IEC 61000-4-2: 2009, IEC 61000-4-3: 2010, IEC 61000-4-4: 2004, IEC 61000-4-5: 2006, IEC 61000-4-6: 2009, IEC 61000-4-8: 2009, IEC 61000-4-11: 2004, CNS 13438 (Other EMC approvals as required by individual countries.)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Bronze
Weight & dimensions
Width
22.3" (566 mm)
Depth
25.2" (640 mm)
Height
32.6" (829 mm)
Weight
150.1 lbs (68.1 kg)
Packaging data
Package width
26.6" (676 mm)
Package depth
29.4" (746 mm)
Package height
41.9" (1065 mm)
Package weight
186.7 lbs (84.7 kg)
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit) or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Acoustic power emissions (ready)
42 dB
Acoustic pressure emissions bystander (ready)
30 dB