location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8371-353G32N + Windows 7 Professional OEM Intel® Core™ 2 Solo 13.3" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8371-353G32N + Windows 7 Professional OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TTD0Z.232?KIT1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 10:53:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 8371-353G32N + Windows 7 Professional OEM Intel® Core™ 2 Solo 13.3" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ 2 Solo 1.4 GHz
  • - 13.3" 1366 x 768 pixels 16:9
  • - 3 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
  • - 320 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 9 h
  • - Windows Vista Business
More>>>
Display
Display diagonal *
13.3"
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ 2 Solo
Processor frequency *
1.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Battery
Number of battery cells
6
Battery life (max)
9 h
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
12.7" (323.6 mm)
Depth
8.98" (228 mm)
Height (front)
0.98" (2.49 cm)
Height (rear)
0.996" (2.53 cm)
Weight *
3.64 lbs (1.65 kg)
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:21
Uk has collected 23 expert reviews for Acer TravelMate 8371-353G32N + Windows 7 Professional OEM Intel® Core™ 2 Solo 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
v3.co.uk
Updated:
2014-05-22 01:19:21
Acer's TravelMate Timeline 8000 series of laptops are designed as workhorse systems for mobile professionals, available in three screen sizes and claimed by the firm to have upwards of eight hours battery life for all-day use on the road.Announced duri...
Good Good keyboard; decent 13.3in screen...
Bad No DVD drive; only available with Windows Vista...
Bottom line Acer’s TravelMate 8371 is a no-nonsense laptop for professionals needing a business client for use while on the road. It features a decent keyboard and screen, and is a reasonable performer that does not weigh too much when carried around...
60%
whatlaptop.techradar.com
Updated:
2014-05-22 01:19:21
Acer’s Travelmate Timeline 8000 series targets the business sector, and provides all day usability in a very compact shell. At 13.3 inches, the TravelMate 8371 (£804 inc. VAT) is the smallest in the series.The laptop boasts a phenomenal battery life a...
0%
gadgetspeak.com
Updated:
2014-05-22 01:19:21
As a regular user of an Acer TravelMate laptop, I was pleased to receive one of the company’s 8000 Timeline series for review. This was the slim-line TravelMate 8371 which is aimed at the business users and currently comes with Windows Vista Business...
72%
zdnet.co.uk
Updated:
2014-05-22 01:19:21
The TravelMate 8371 is solidly built, although the degree of flex in the keyboard may annoy some users. If you need an integrated optical drive, look to one of the larger models. Otherwise, enjoy the excellent battery life.
Good Lightweight yet robust, Highquality 13.3in. screen, Great battery life, Mobile broadband option, Competitive price...
Bad No integrated optical drive, Noticeable flex in the keyboard, Lacklustre sound output...
Bottom line The TravelMate 8371 is solidly built, although the degree of flex in the keyboard may annoy some users. If you need an integrated optical drive, look to one of the larger models. Otherwise, enjoy the excellent battery life...
80%
pocket-lint.com
Updated:
2014-05-22 01:19:21
Earlier in the year, Acer announced its TravelMate 8000 Timeline series - a set of notebooks designed for business users that combine performance, security and battery life. The TM8371 has a 1.4GHz Intel Core 2 Duo SU9400 processor, 4GB of DDR3 RAM, a...
Good Excellent battery life, thin and light...
Bad Looks very boring, poor gaming performance...
Bottom line Excellent performance and oodles of battery life in a thin, light, but dull frame. It doesnt win any awards for gaming performance, but we dont suspect thats what it was designed to doKey specsBluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SD...
90%
techradar.com
Updated:
2014-05-22 01:19:21
Acers Travelmate Timeline 8000 series targets the business sector, and provides all day usability in a very compact shell. At 13.3 inches, the TravelMate 8371 is the smallest in the series. The laptop boasts a phenomenal battery life and we managed to...
Good Excellent battery life, Brilliantly mobile, Well-specced...
Bad Not great performance, No optical drive...
60%
trustedreviews.com
Updated:
2014-05-22 01:19:21
Earlier in the year, Acer was one of the first companies to take advantage of Intel's new CULV processors in creating affordable ultra-portables. Delivering good performance and outstanding battery life, we were delighted by the Acer Aspire Timeline 4810T...
90%
itpro.co.uk
Updated:
2014-05-22 01:19:21
With frankly amazing battery life, lasting as long as 10 hours under light use, and some excellent specifications make this great for those on the road. We didn’t like keyboard that much but overall this is an excellent value package...
83%
expertreviews.co.uk
Updated:
2014-05-22 01:19:21
Acer's TravelMate Timeline 8371 has a plain, grey appearance that looks dowdy compared to most ultra-portable laptops. It feels sturdy, though, with an especially rigid lid that barely flexes at all under pressure. The Timeline may be slender, but i...
100%
notebookcheck.net
Updated:
2014-05-22 01:19:21
In the meantime, the Acer Timeline Series is available in several configurations and case sizes, whereas a persistently slim and light design is used. Acer’s motto: mobile, efficient devices at a low price, but which have enough computing power, anyw...
Good Case quality, Nonglare display surface, Long battery life, Efficient computing performance, Low weight, Chic and slim design, Very quiet battery mode, Includes XP Professional as a downgrade via recovery DVD, Docking port and fingerprint reader...
Bad Fan runs almost permanently, Meager software equipment, UMTS not yet available, Interface connection isn't ideal, Restricted display opening angle...
Bottom line The omitted HDMI port isn't only painful for home users, as especially high resolution displays are preferably connected digitally at the office. The missing optical drive will prevent the one or other user from a purchase because an external device prese...
85%